location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by 23.8 inch FHD 165Hz Gaming Monitor - OMEN 24 computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP 23.8 inch FHD 165Hz Gaming Monitor - OMEN 24
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
780D9AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029614377 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 09:14:32
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN by 23.8 inch FHD 165Hz Gaming Monitor - OMEN 24 computer monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Frame by frame, experience all the action with 1ms GTG response time with Overdrive and 165Hz refresh rate coupled with AMD FreeSync™ Premium technology[2].
  • - Explore your favorite worlds with lifelike gameplay. Escape into the vibrant colors, hues, and shades with the 99% sRGB and 90% DCI-P3 color gamut[1]. Enjoy details from any angle, thanks to the Full HD resolution[3] and IPS panel technology.
  • - The new OMEN look blends sophistication and fun to elevate your gaming space with an adjustable stand.
  • - Play around with every possible hardware and software setting in OMEN Gaming Hub[4]—a one-stop shop for customizing your ecosystem. Make your monitor and any PC work better together the way you want.
Warranty: 1 year limited warranty
Long product name HP OMEN by 23.8 inch FHD 165Hz Gaming Monitor - OMEN 24 computer monitor :
The long product name of HP OMEN by 23.8 inch FHD 165Hz Gaming Monitor - OMEN 24 computer monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by HP 23.8 inch FHD 165Hz Gaming Monitor - OMEN 24
More>>>
HP OMEN by 23.8 inch FHD 165Hz Gaming Monitor - OMEN 24 computer monitor:
The official description of HP OMEN by 23.8 inch FHD 165Hz Gaming Monitor - OMEN 24 computer monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TAKE YOUR FUN UP A NOTCH
Reach new possibilities with the OMEN by HP 23.8-inch FHD 165Hz Gaming Monitor. Quick performance and vibrant color let you get lost in the games you love most, while the sleek design functions to look and feel great on your desk.

Short summary description HP OMEN by 23.8 inch FHD 165Hz Gaming Monitor - OMEN 24 computer monitor:
This short summary of the HP OMEN by 23.8 inch FHD 165Hz Gaming Monitor - OMEN 24 computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by 23.8 inch FHD 165Hz Gaming Monitor - OMEN 24

Long summary description HP OMEN by 23.8 inch FHD 165Hz Gaming Monitor - OMEN 24 computer monitor:
This is an auto-generated long summary of HP OMEN by 23.8 inch FHD 165Hz Gaming Monitor - OMEN 24 computer monitor based on the first three specs of the first five spec groups.

HP OMEN by 23.8 inch FHD 165Hz Gaming Monitor - OMEN 24

NO LAG. ALL SPEED.
NO LAG. ALL SPEED.

Frame by frame, experience all the action with no distractions. To keep things smooth, this display boasts a fast 165Hz refresh rate and 1ms GTG response time with Overdrive to cut motion blur[1], so every pixel keeps up with you. Leave screen tearing and lag in the dust, thanks to AMD FreeSync™ Premium technology[2].

SEE A WORLD YOU CAN STEP INTO
SEE A WORLD YOU CAN STEP INTO

Mistake virtual for IRL while you explore your favorite worlds. For lifelike gameplay, escape into a wide array of vibrant colors, hues, and shades with the 99% sRGB and 90% DCI-P3 color gamut[1]. Focus on the finer details from any angle, thanks to Full HD resolution[3] and IPS panel technology.

REFINE YOUR PLAY SPACE
REFINE YOUR PLAY SPACE

Made to impress in and out of game, the new OMEN look blends sophistication and fun to elevate what a gaming setup can look like. It’s equipped with ports perfect for connecting your gaming PC, console, and even a work PC. Thanks to the easy cable management and the adjustable stand, your desk will be just how you like it.

FHD Resolution

Focus on the finer details and enjoy clear images with the 1920 x 1080 Full HD resolution on this 23.8" diagonal monitor. [3]

165Hz refresh rate

Crisp action and responsive gameplay with virtually no artifacting or screen tearing. [1]

More Colors to Play With

Get deeper hues and a wide array of colors with 99% sRGB and 90% DCI-P3 for precisely recreated colors so lifelike you get lost in your gameplay. [1]

1ms GTG Response Time with Overdrive

Eliminates motion blur for crisp, fluid gameplay no matter what’s happening on-screen. [1]

AMD FreeSync™ Premium Technology

Game confidently with a high refresh rate, low framerate compensation, and low latency. [2]

VESA Certified AdaptiveSync

VESA Certified AdaptiveSync guarantees higher refresh rates and low latency, optimized for gaming. [5]

Plenty of ports

Easily connect your devices with two HDMI 2.0 ports, one DisplayPort™ 1.4, and one 3.5 mm headphone jack. [6]

New Design Unlocked

The new OMEN look blends sophistication and fun to elevate your gaming setup.

IPS Technology

Image accuracy and consistency across wide 178-degrees viewing angles, no matter where you stand.

VESA Certified ClearMR 5000

Easily compare the amount of motion blur between VESA Certified ClearMR displays with Clear Motion Ratio (CMR). [7]

Console Compatible

Over 140 test cases to ensure it's compatible with your choice of console.

Fully adjustable stand

Find comfort while you game with tilt, pivot, and 100 mm height adjustments.

HP Eye Ease with Eyesafe® Certification

Keep your screentime comfortable with beautiful colors while reducing blue light.

OMEN Gaming Hub

From software enhancements to hardware control, and live services, OGH elevates play in an easy and simple way. [4]

Materials that Matter

Contains 85% post-consumer recycled plastics. [8]

Thoughtful Product Packaging

100% recyclable packaging that can stay out of landfills.

Mindful metals

Engineered to contain 10% recycled metals.

Effortless Joypad OSD Button

Easy on-screen display settings with the joypad OSD button.

Power
European Product Registry for Energy Labelling (EPREL) code
1458820
Disclaimer HP OMEN by 23.8 inch FHD 165Hz Gaming Monitor - OMEN 24 computer monitor:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[2] Requires a monitor and AMD Radeon graphics, both with FreeSync Premium support. AMD FreeSync™ Premium requires mandatory low framerate compensation and at least 120 Hz refresh rate at minimum FHD. See www.amd.com/freesync for complete details. Confirm capability with your system manufacturer before purchase. GD-161.
[3] Full high-definition (FHD) content required to view FHD images.
[4] Account required for full functionality. See OMEN Gaming Hub terms and conditions. Support level for non-HP products may be subject to change. Some animation effects may consume more CPU resources.

[5] VESA Certified Adaptive Sync is the high-performance Monitor and Display Compliance Test Specification from VESA specifying display visual performance on variable refresh rate displays. See https://www.adaptivesync.org/ for more details.
[6] AC Power cord and DisplayPort™ cable included. All other cables sold separately.
[7] VESA Certified ClearMR is the high-performance Monitor and Display Compliance Test Specification from VESA that provides a clear numerical value based on the ratio of clear pixels to blurry pixels. See https://www.clearmr.org/ for more details.
[8] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 60 Hz with 8-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 1920 x 1080 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the Preferred Mode.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
Included cables may vary by country.
Host PC requires Windows 10. OMEN Gaming Hub is available on the Microsoft store.