HP logo

HP OMEN by Laptop 16-c0045ne AMD Ryzen™ 5 5600H 40,9 cm (16.1") Quad HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1429
Info modified on:
08 Nov 2024, 05:06:20
End of life date:
31 Dec 2022
Bullet Points HP OMEN by Laptop 16-c0045ne AMD Ryzen™ 5 5600H 40,9 cm (16.1") Quad HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M:
  • - AMD Ryzen™ 5 5600H (up to 4.2 GHz max boost clock, 16 MB L3 cache, 6 cores, 12 threads)
  • - FreeDOS
  • - 40.9 cm (16.1") diagonal QHD display
  • - AMD Radeon™ RX 6600M Graphics (8 GB GDDR6 dedicated)
  • - 16 GB memory; 512 GB SSD storage
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP OMEN by Laptop 16-c0045ne AMD Ryzen™ 5 5600H 40,9 cm (16.1") Quad HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M:

OMEN by HP Laptop 16-c0045ne, FreeDOS, 16.1", AMD Ryzen™ 5, 16GB RAM, 512GB SSD, AMD Radeon™ RX 6600M, QHD, Mica silver

HP OMEN by Laptop 16-c0045ne AMD Ryzen™ 5 5600H 40,9 cm (16.1") Quad HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M:

Play yourself up
Go beyond with the OMEN by HP 16.1 inch Gaming Laptop. Powered by an AMD processor[1] and mighty graphics, play at your best from anywhere. Expand your gaming world with sharper and smoother visual experiences courtesy of a high resolution and a fast refresh rate display. Stay cool under pressure with OMEN Tempest Cooling Technology[2] that prevents overheating even when your game heats up.

Short summary description HP OMEN by Laptop 16-c0045ne AMD Ryzen™ 5 5600H 40,9 cm (16.1") Quad HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M:

HP OMEN by Laptop 16-c0045ne, AMD Ryzen™ 5, 40,9 cm (16.1"), 2560 x 1440 pixels, 16 GB, DDR4-SDRAM, 512 GB

Long summary description HP OMEN by Laptop 16-c0045ne AMD Ryzen™ 5 5600H 40,9 cm (16.1") Quad HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M:

HP OMEN by Laptop 16-c0045ne. Processor family: AMD Ryzen™ 5, Processor model: 5600H. Display diagonal: 40,9 cm (16.1"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon RX 6600M. Weight: 345 g

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP OMEN by Laptop 16-c0045ne AMD Ryzen™ 5 5600H 40,9 cm (16.1") Quad HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 6600M 72T02EA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.