HP logo

HP 15-da1079ne Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Windows 10 Home

Brand:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4321
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Aug 2019
Bullet Points HP 15-da1079ne Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Windows 10 Home:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-8265U (6MB Cache, 1.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 SVA, NVIDIA GeForce MX110 (2GB GDDR5)
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP 15-da1079ne Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Windows 10 Home:

Intel Core i5-8265U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 SVA, DVD-RW, Intel UHD Graphics 620, NVIDIA GeForce MX110 (2GB GDDR5), LAN, WLAN, Bluetooth, HP TrueVision HD, Windows 10 Home 64-bit

HP 15-da1079ne Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Windows 10 Home:

Beautifully designed to do it all
Designed for long-lasting performance, this stylishly designed HP 39.6 cm (15.6") laptop has a long-lasting battery that keeps you connected, entertained, and productive all day. Speed through tasks, or sit back and socialize – with an Intel® processor[1] and a rich display. Do it all, all day.

Short summary description HP 15-da1079ne Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Windows 10 Home:

HP 15-da1079ne, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP 15-da1079ne Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Windows 10 Home:

HP 15-da1079ne. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.