location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 16-h0004ne Intel® Core™ i9 i9-12900H Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-h0004ne
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6K477EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786103087 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP ENVY 16-h0004ne Intel® Core™ i9 i9-12900H Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i9-12900H (up to 5.0 GHz with Intel® Turbo Boost Technology, 24 MB L3 cache, 14 cores, 20 threads)
  • - Windows 11 Home
  • - 40.6 cm (16") diagonal WQXGA display
  • - NVIDIA® GeForce RTX™ 3060 Laptop GPU (6 GB GDDR6 dedicated)
  • - 16 GB memory; 1 TB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply. Support service included: HP 1 year SmartFriend Service. For terms and conditions, please visit https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=UL054E&selectedCountry=AE&lang=en_US
Long product name HP ENVY 16-h0004ne Intel® Core™ i9 i9-12900H Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Silver :
The long product name of HP ENVY 16-h0004ne Intel® Core™ i9 i9-12900H Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY Laptop 16-h0004ne, Windows 11 Home, 16", Intel® Core™ i9, 16GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3060, WQXGA, Natural silver
More>>>
HP ENVY 16-h0004ne Intel® Core™ i9 i9-12900H Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
The official description of HP ENVY 16-h0004ne Intel® Core™ i9 i9-12900H Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power, mobility, and seamless creativity anywhere
Experience seamless connectivity with the HP Envy 16". Combine the creative power of your devices with HP Palette. Enjoy the ultimate color accuracy on a 16" display. Plus, with the Intel® Processor[1] and powerful graphics, it can handle what you throw at it. Look and sound your best on video calls with a 5MP camera[2] with Auto Frame and AI Noise Reduction.

Short summary description HP ENVY 16-h0004ne Intel® Core™ i9 i9-12900H Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
This short summary of the HP ENVY 16-h0004ne Intel® Core™ i9 i9-12900H Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 16-h0004ne, Intel® Core™ i9, 40,6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description HP ENVY 16-h0004ne Intel® Core™ i9 i9-12900H Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
This is an auto-generated long summary of HP ENVY 16-h0004ne Intel® Core™ i9 i9-12900H Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Silver based on the first three specs of the first five spec groups.

HP ENVY 16-h0004ne. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900H. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Home. Product colour: Silver

100% sRGB

Showcase your creations in all their colors on the 100% sRGB display for maximum color broadness and accuracy.

HP QuickDrop

Wirelessly transfer photos, videos, documents and more between your PC and mobile device.

Camera Shutter

No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.

A dynamic processor that adapts to you for superior multi-tasking performance

12th Gen Intel® Core™ processors distributes performance where you need it the most — saving you time and increasing your ability to do the things you actually want. [5]

HP True Vision 5MP IR camera

The high-quality camera lets you video chat with the entire family in stunning detail, at up to 2592x1944 resolution. The infrared sensor gives you the added security of Windows Hello, for a safer way to log in to your computer. [2]

NVIDIA® GeForce RTX™ 3060

Get incredible performance with enhanced Ray Tracing Cores and Tensor Cores, new streaming multiprocessors, and high-speed G6 memory. [6]

Wide Quad Extended Graphics Array Display

Get lost in the captivating definition with 2560 × 1600 pixels. [7]

Eyesafe® Certified Display

Eyesafe® certified displays meet TÜV low blue light requirements and Eyesafe® standards for protecting your eyes from harmful blue light without distorting colors to reduce eyestrain when working for long periods of time.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing. [8]

Ocean-bound plastic

Built with the environment in mind, our laptop design includes sustainable materials like ocean-bound plastic in the speaker enclosure and recycled aluminum. [9]

Sustainable design

Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design. [10]

HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes. [11]

Wi-Fi 6E

Enjoy faster speeds, improved performance, greater capacity and lower latencies than earlier iterations with Wi-Fi 6E technology. [12]

Thunderbolt™ 4 with USB4™ Type-C®

The latest Thunderbolt™ solution lets you power your device or connect up to two 4K displays with a single cable and blazing 40Gbps signaling rate.

McAfee Online Protection 30-day trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi

Adobe Offer

Get a complimentary 1 month trial of the best creativity and productivity apps from Adobe with the purchase of a computer from HP.

Design
Colour name
Natural silver
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Premium
Introduction year
2022
Country of origin
China
Original brand name
HP
Display
Display diagonal *
40,6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
Native aspect ratio
16:10
Display glass type
Edge to Edge Glass
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
40,6 cm
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
120 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
12th gen Intel® Core™ i9
Processor model *
i9-12900H
Processor cores
14
Processor threads
20
Processor boost frequency
5 GHz
Processor cache
24 MB
Processor cache type
L3
Configurable TDP-down
35 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Memory slots (available)
2
Number of free internal memory expansion slots
2
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Number of built-in speakers
4
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Network
Bluetooth version
5.3
MIMO
Yes
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
3
Performance
Motherboard chipset
Intel SoC
Accelerometer
Yes
Temperature sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Operating system installed *
Windows 11 Home
Bundled software
McAfee LiveSafe, Dropbox
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Quad Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP front camera
HP TrueVision 5MP
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
83 Wh
Battery life (max)
9,75 h
Continuous video playback time
16,5 h
Fast charging
Yes
Fast charging time (50%)
30 min
Battery weight
310 g
Power
AC adapter power
200 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Sustainable technologies and materials
Ocean-bound plastic in bezel, speaker enclosure(s) and hinge cap(s); Recycled metal in cover, keyboard frame and base; Keyboard keycaps and scissors contain post-consumer recycled plastic
Weight & dimensions
Width
357,4 mm
Depth
251,8 mm
Height
19,9 mm
Weight *
2,67 kg
Packaging data
Package width
69 mm
Package depth
598 mm
Package height
345 mm
Package weight
3,71 kg
Packaging content
Keyboard included
Yes
Stylus pen
No
Other features
Number of speakers
4
Country Distributor
United Arab Emirates 2 distributor(s)
Disclaimer HP ENVY 16-h0004ne Intel® Core™ i9 i9-12900H Laptop 40,6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
Disclaimer

[1] Multi-core is designed to improve the performance of certain software products. Not all customers or software applications will necessarily benefit from the use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[2] Features may require software or other 3rd party applications to provide the described functionality. Internet service required and not included.

[4] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[5] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[6] ©2023 NVIDIA Corporation. NVIDIA, the NVIDIA logo, GeForce, and GeForce RTX are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners.
[7] WQXGA content is required to view WQXGA images.
[8] The flicker-free capability eliminates screen flickering through integrating DC-dimming LED backlights.
[9] Percentage of ocean-bound plastic contained in each component varies by product. Laptops manufactured with recycled aluminum material in product cover. Percent of recycled aluminum varies by product.
[10] Percentage of ocean-bound plastic and post-consumer recycled plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
[11] Recharges your battery up to 50% within 30 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
[12] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6E (802.11ax) is backwards compatible with prior 802.11 specs. Wi-Fi 6E is part of Wi-Fi Certified. Only available in countries where Wi-Fi 6E (Tri-band - 2.4Ghz/5Ghz/6Ghz) is supported. Wi-Fi 6E is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately. The specifications for Wi-Fi 6E are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6E devices.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
Windows 10 MobileMark 18 Battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See https://bapco.com/products/mobilemark-2018/ for additional details.
Recharges your battery up to 50% within 30 minutes when the system is off (using “shut down” command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Battery life tested by HP using continuous FHD video playback, 1080p (1920x1080) resolution, 150 nits brightness, system audio level at 17%, player audio level at 100%, played full-screen from local storage, headphone attached, wireless on but not connected. Actual battery life will vary depending on configuration and maximum capacity will naturally decrease with time and usage.
Wi-Fi 6E is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where 6GHz is supported.
All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Percent of active plus nonactive viewing area to active viewing area plus border. Measure with lid vertical to the desk.
For best results with HP Sleep and Charge, use a USB charging protocol standard cable or cable adapter with an external device.
USB 20Gbps is not available.
TUV Low Blue Light is the Display Compliance Test Specification quality. See https://www.certipedia.com/?locale=en#search for more details.
Reverting to LastPass basic after 30 days.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Must activate within 180 days of Windows activation.
Offer available worldwide (excluding China and embargoed countries or other countries identified as restricted by applicable law or regulation) to new and existing subscribers who are 18+. Click on the Adobe icon in the start menu to redeem a 1-month free trial membership for select Adobe software. The software is tied to the device and is not transferrable. If you would like to sign up for an auto-renewing subscription, you can provide your payment method at sign-up. By adding a payment method, your subscription will automatically renew at the then current rate on your renewal date until you cancel. If you cancel before the end of the one-month free trial, you won’t be charged. You can cancel your subscription anytime via your Adobe Account page or by contacting Customer Support. Please see current prices for Adobe products available in this offer. Offer not available to Education, OEM, or volume licensing customers. Subject to availability where the recipient resides. Additional terms and conditions may apply. VOID WHERE PROHIBITED OR RESTRICTED BY LAW.
Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Eyesafe® Display for Low Blue Light is the Display Compliance Test Specification quality. See https://eyesafe.com for more details.
Duet for HP is preinstalled on this PC. Unlock use on secondary devices by downloading the app from the iOS or Google Play store and connect to your PC. Pen/touch input from a secondary device requires upgrade to the Duet Pro version, available for purchase through the Duet for HP app.
Weight and system dimensions may fluctuate due to configuration and manufacturing variances.
Percentage of ocean-bound plastic contained in each component varies by product.
Laptops manufactured with recycled metal material in product cover. Percentage of recycled metal varies by product.
Keyboard components contain post-consumer recycled plastic. Percentage of post consumer recycled contained in each component varies by product.
For optimal performance and battery chargeability while gaming and rendering, use the power adapter that ships with the PC. You can use the 100W/20V Type-C adapter or power bank when running light loading tasks. System-off charging is only supported on 20V Type-C adapter or power bank.
Based on wireless range test using Chariot benchmark tool. Requires a wireless router, sold separately, that supports 160MHz channels. Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. Performance is subject to environment, buildings, terrain, and other limitations. Check country availability.
Coverage and Throughput improvements with Dynamic Antenna Gain feature enabled based on outdoor free space environment using Friis formula. Dynamic Antenna Gain is a feature under HP Extended Range Wireless Lan. Dynamic Antenna Gain feature is available in EU Red Countries covered by EU and China approval.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.