location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6D395EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029263858 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 14:26:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-12700T (up to 4.7 GHz with Intel® Turbo Boost Technology, 25 MB L3 cache, 12 cores, 20 threads)
  • - FreeDOS
  • - 60.5 cm (23.8") diagonal, FHD (1920 x 1080), touch, IPS, anti-glare, 250 nits, 72% NTSC
  • - Intel® UHD Graphics 770
  • - 8 GB memory; 512 GB SSD storage
Warranty: 1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Black :
The long product name of HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProOne 440 G9 All-in-One PC, 23.8", touch screen, FreeDOS, Intel® Core™ i7, 8GB RAM, 512GB SSD, FHD
More>>>
HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Black:
The official description of HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enterprise-class performance. All-in-One design
The HP ProOne 440 All-in-One provides users with the commercial-grade performance, security, and scalability in a space-saving design. This PC is powered by the latest Intel® processor[2] and protected with always-on security you can trust.

Short summary description HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Black:
This short summary of the HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 440 G9, 60,5 cm (23.8"), Full HD, Intel® Core™ i7, 8 GB, 512 GB, FreeDOS

Long summary description HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Black:
This is an auto-generated long summary of HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Black based on the first three specs of the first five spec groups.

HP ProOne 440 G9. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 1,4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Built-in camera. Operating system installed: FreeDOS. Product colour: Black

5MP camera with HP Auto Frame

Get enhanced definition with a 5MP camera[8] with video and audio that follows you as you move around the room.[9]

Stand up and be heard

Dynamic Voice Leveling[10] automatically enhances microphone gain to optimize voice clarity within 3M of the PC.

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[13]

Recyclable outer box packaging

EPEAT® registered[5] and ENERGY STAR® certified, using 100% sustainably sourced and recyclable outer box packaging[6].

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-12700T
Processor cores
12
Processor threads
20
Processor boost frequency
4,7 GHz
Processor frequency *
1,4 GHz
Processor cache
25 MB
Processor cache type
L3
Bus type
DMI4
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Privacy camera
Yes
Privacy type
Pop-up
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Motherboard chipset
Intel Q670
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
FreeDOS
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP JumpStart
Yes
HP Support Assistant
Yes
HP segment
Business
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
539,3 mm
Depth (with stand)
225 mm
Height (with stand)
379,4 mm
Weight (with stand)
7,77 kg
Weight
7,77 kg
Package width
660 mm
Package depth
240 mm
Package height
462 mm
Package weight
12,7 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Chassis type
All-in-One
Display diagonal (metric)
60,5 cm
Display included
Yes
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP ProOne 440 G9 Intel® Core™ i7 i7-12700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6E (802.11ax) Black:
Disclaimer

[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[5] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit http://www.epeat.net for more information.
[6] 100 percent outer box packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100 percent recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic.
[8] Optional feature that must be configured at the time of purchase.
[9] HP conferencing features require Windows and the latest myHP app, available over the air or for download via sofpaq on the HP Support website. Planned availability in spring 2023.
[10] Requires the myHP application and Windows OS.
[13] HP Wolf Security for Business requires Windows 10 or higher, includes various HP security features and is available on HP Pro, Elite, Workstation, and RPOS products. See product details for included security features and OS requirements.

Technical specification disclaimers
Intel vPro® requires Windows 10 Pro 64 bit or higher, a vPro supported processor, vPro enabled chipset, vPro enabled wired LAN and/or Wi-Fi 6E WLAN and TPM 2.0. Some functionality requires additional 3rd party software in order to run. Features of vPro® Essentials and Enterprise vary. See http://intel.com/vpro .
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
For systems configured with more than 3 GB of memory and a 32-bit operating system, all memory may not be available due to system resource requirements. Addressing memory above 4 GB requires a 64-bit operating system. Memory modules support data transfer rates up to 2666 MT/s; actual data rate is determined by the system's configured processor. See processor specifications for supported memory data rate.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36 GB (for Windows 10) of disk is reserved for system recovery software.
The 2.5" SATA drive bay can be both HDD and SSD.
Headphone/microphone combo OMTP and CTIA.
Ports are optional, choice of DisplayPort™ 1.4, HDMI 2.0, or Serial, and must be configured at time of purchase.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs.
Availability may vary by country.
HP Driver Packs not preinstalled, however available for download at http://www.hp.com/go/clientmanagement .
Ivanti Management Suite: subscription required.
HP Management Integration Kit for Microsoft System Center Configuration Management Gen 2: can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html .
HP Cloud Recovery is available for HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Detail please refer to: https://support.hp.com/us-en/document/c05115630 .
Simply sign up and start using Xerox® DocuShare® Go. No credit card. No obligation. Data will become unavailable unless a subscription is entered before the end of the 90 day free trial period. See visit www.xerox.com/docusharego for details.
HP Smart Support requires HP TechPulse to be installed. For more information about how to enable or to download HP Smart Support, please visit http://www.hp.com/smart-support .
Requires Windows 10 and higher and set up of facial recognition through Windows Hello.
HP Sure Start Gen6 is available on select HP PCs and requires Windows 10 or higher.
HP Sure Recover is available on select HP PCs and requires Windows 10 or higher and an open network connection. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data. Network based recovery using Wi-Fi is only available on PCs with Intel Wi-Fi Module.
HP Sure Run Gen5 is available on select HP PCs and requires Windows 10 or higher.
HP Client Security Manager Gen7 requires Windows and is available on the select HP Elite and Pro PCs.
HP Sure Click requires Windows 10 and higher. See https://bit.ly/2PrLT6A_SureClick for complete details.
All power supplies are not available in every region.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Actual brightness will be lower with HP Sure View and touch screen.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported.
This system is preinstalled with Windows 10 Pro software and also comes with a license for Windows 11 Pro software and provision for recovery software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
Starting from November 1st 2023, all shipments will require Windows to be installed on SSD to provide users a better experience. HDD can only be configured as additional data drives and not the boot drive.
Processor i5-13400 only available in APJ.
HP Sure Click requires Windows 10 and higher. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Sure Sense is available on select HP PCs and is not available with Windows10 Home.
HP BIOSphere Gen6 requires Windows 10 or higher and is available on select HP Pro and Elite PCs. Features may vary depending on the platform and configurations.
HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html .