location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P22 G5 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P22 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64X86AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548138739 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 05:09:48
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP P22 G5 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy a productive, hybrid work experience with great, front-of-screen views via sharp FHD resolution and fluid 75Hz refresh rate[1].
  • - Clear your desk and keep the focus on your screen through the sleek 3-sided micro-edge bezel, neat cable management, and slim stand with adjustable tilt for your perfect view.
  • - Keep your workspace simple and easy by customizing your monitor settings with the intuitive Joypad OSD button or by managing your settings directly on screen with HP Display Center[2] and HP Display Manager[3].
  • - To do more for the planet, we're helping to close the loop with this EPEAT® registered[4] monitor that contains 85% recycled plastics solely from recycled ITE plastics[5] and is shipped in 100% recyclable packaging[6].
Warranty: 3 years limited warranty
Long product name HP P22 G5 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black :
The long product name of HP P22 G5 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P22 G5 FHD Monitor
More>>>
HP P22 G5 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
The official description of HP P22 G5 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everyday Productivity
Expand your view and your productivity with this 54.6 cm (21.5-inch) diagonal, FHD monitor when you're working from home or at the office. This sleek, space-conscious monitor makes hybrid work easy and complete via a crisp, smooth screen and simple design, so you can do more everyday.

Short summary description HP P22 G5 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the HP P22 G5 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP P22 G5, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description HP P22 G5 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP P22 G5 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP P22 G5. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

In Full View

Enjoy a productive, hybrid work experience with excellent front-of-screen views. This IPS monitor boasts FHD resolution and 75Hz refresh rate[1] for sharp images and fluid motion.

Modern Design. Functional Fit.

Clear your mind and your desk with a monitor designed to work in any space. Keep the focus on your screen through the sleek 3-sided micro-edge bezel, neat cable management, and slim stand with adjustable tilt for your perfect view.

Easy Control. Easy Management.

Make your workspace as simple as possible, so you can concentrate on what you do best. Easily setup your monitor by customizing your settings with the intuitive Joypad OSD button or manage settings and updates directly from the screen with HP Display Center[2] and HP Display Manager[3].

75 Hz Refresh Rate

Experience smooth, life-like video and clear detail with a 75 Hz refresh rate that provides fluid movement from frame to frame. [1]

IPS Panel

No matter where you stand, IPS technology ensures image accuracy and consistency across wide 178-degrees horizontal and vertical viewing angles.

Easy Joypad OSD Button

It's never been easier to configure your display with the Joypad OSD button to adjust brightness, resolution, and volume.

Low Blue Light Mode

Keep your eyes comfortable with subtly warmer display colors onscreen.

With the Environment in Mind

Meeting the latest standards with EPEAT® registered, ENERGY STAR® and TCO certifications. [4]

Thoughtful Product Packaging

We use 100% recyclable packaging that meets recycling requirements, so it can stay out of the landfill. [6,7]

Neat Cable Management

Neat cable management solution for a cleaner workspace and more productivity.

HP Display Manager

Manage deployment, asset tracking and monitor settings remotely. [8]

HP Display Center

Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen. [2]

HP B200 PC Mounting Bracket

Save space by attaching the B200 bracket to the base of the monitor and your PC. [9]

Display
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0,25 x 0,25 mm
Horizontal scan range
30 - 86 kHz
Vertical scan range
48 - 75 Hz
Surface hardness
3H
Colour gamut standard
NTSC
Colour gamut
72%
Performance
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Introduction year
2022
Ports & interfaces
HDMI *
Yes
HDMI version
1.4
DisplayPort out quantity
1
DisplayPort version
1.2
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0,5 W
Power consumption (max)
25 W
European Product Registry for Energy Labelling (EPREL) code
1241632
Packaging content
Cables included
AC, HDMI
Weight & dimensions
Width (with stand)
488,4 mm
Depth (with stand)
180,5 mm
Height (with stand)
378,2 mm
Weight (with stand)
3,25 kg
Width (without stand)
488,4 mm
Depth (without stand)
51,2 mm
Height (without stand)
294,3 mm
Packaging data
Package width
567 mm
Package depth
121 mm
Package height
387 mm
Package weight
5,24 kg
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; 85% ITE-derived closed loop plastic; Low Halogen
Country Distributor
United Arab Emirates 2 distributor(s)
Disclaimer HP P22 G5 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[3] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
[4] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[6] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.

[7] Recycling facilities not available in all locations.
[8] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
[9] Compatible with all P G5 Series displays and these select mini PCs: EliteDesk 800 G6, EliteDesk 805 G6, EliteDesk 800 G8, EliteDesk 805 G8, EliteDesk 800 G9, Elite Mini 600 G9, ProDesk 600 G6, ProDesk 400 G6.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.2 or HDMI 1.4 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 60 Hz with 8-bit color using one DisplayPort™, HDMI or VGA. The video card of the connected PC must be capable of supporting 1920 x 1080 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the Preferred Mode.
Number of colors through A-FRC technology.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Included cables may vary by country.
Lock sold separately.
HP Display Center requires Windows 10 (or higher) on host PC and is available from the Windows store.
Mounting hardware sold separately.