location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P32u G5 QHD USB-C Monitor computer monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P32u G5 QHD USB-C Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64W51AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548135677 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 20:49:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP P32u G5 QHD USB-C Monitor computer monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Take advantage of the fast USB-C® connection to power through your workday. With a single cable, this monitor delivers video, data for up to 3 USB-A devices, and 65W charging.
  • - Enjoy stunning, colorful views via QHD resolution, 75Hz refresh rate[1], and 99% SRGB, while the built-in dual speakers provide full, clear sounds.
  • - Clear your mind and keep the focus on your screen through the sleek, 3-sided micro-edge bezel, neat cable management, and slim stand with adjustable height and tilt, or stay in your flow by easily changing settings with the Joypad OSD button or HP Display Center[2].
  • - To do more for the planet, we're helping to close the loop with this EPEAT® registered[4] monitor that contains 85% recycled plastics solely from recycled ITE plastics[5] and is shipped in 100% recyclable packaging[6].
Warranty: 3 years limited warranty
Long product name HP P32u G5 QHD USB-C Monitor computer monitor :
The long product name of HP P32u G5 QHD USB-C Monitor computer monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P32u G5 QHD USB-C Monitor
More>>>
HP P32u G5 QHD USB-C Monitor computer monitor:
The official description of HP P32u G5 QHD USB-C Monitor computer monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful Productivity
Accelerate your productivity with this massive, 31.5-inch diagonal monitor. Experience the stunning views via QHD and 99 % sRGB and the power of USB-C® connectivity. Along with the modern and functional design, it’s never been easier to get more done.

Short summary description HP P32u G5 QHD USB-C Monitor computer monitor:
This short summary of the HP P32u G5 QHD USB-C Monitor computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP P32u G5 QHD USB-C Monitor, sRGB, 99%, Outside box and corrugated cushions are 100% sustainably sourced and recyclable; 85% ITE-derived...

Long summary description HP P32u G5 QHD USB-C Monitor computer monitor:
This is an auto-generated long summary of HP P32u G5 QHD USB-C Monitor computer monitor based on the first three specs of the first five spec groups.

HP P32u G5 QHD USB-C Monitor. Colour gamut standard: sRGB, Colour gamut: 99%. Sustainable technologies and materials: Outside box and corrugated cushions are 100% sustainably sourced and recyclable; 85% ITE-derived...

One Connection to Power it All

Take advantage of the fast USB-C® connection to power through your workday. With a single cable, this monitor delivers video, data for up to 3 USB-A accessories or devices, and 65W charging to your laptop, so nothing slows you down.

See and Hear it All in Stunning Detail

Enjoy a seamless experience complete with stunning, colorful views and clear sounds. This IPS monitor boasts QHD resolution, 75Hz refresh rate[1], and 99 % sRGB for colorful, sharp images and smooth, vivid videos, while the built-in dual speakers provide full, distinct audio.

Form Meets Function

Clear your mind with a well-designed, intuitive monitor. Keep the focus on your screen through the sleek, 3-sided micro-edge bezel, neat cable management, and slim stand with adjustable height and tilt, or stay in your flow by easily changing settings with the Joypad OSD button or manage options and updates directly on-screen with HP Display Center[2] and HP Display Manager[3].

75 Hz Refresh Rate

Experience smooth, life-like video and clear detail with a 75 Hz refresh rate that provides fluid movement from frame to frame. [1]

3-Sided Micro-Edge Bezel

See and do more on your screen with a 3-sided micro-edge bezel that maximizes your viewing area for a sleek design and virtually seamless dual-monitor setups.

Easy Joypad OSD Button

It's never been easier to configure your display with the Joypad OSD button to adjust brightness, resolution, and volume.

Low Blue Light Mode

Keep your eyes comfortable with subtly warmer display colors onscreen.

With the Environment in Mind

Meeting the latest standards with EPEAT® registered, ENERGY STAR® and TCO certifications. [4]

Thoughtful Product Packaging

We use 100% recyclable packaging that meets recycling requirements, so it can stay out of the landfill. [6,7]

Neat Cable Management

Neat cable management solution for a cleaner workspace and more productivity.

Adjustable Tilt [and Height]

The tilt- and 100mm height-adjustable stand helps deliver the perfect view to maximize productivity.

Built-In Dual 2W Speakers

Listen to music, meetings and more with the built-in, dual 2W speakers.

USB-C® Connectivity

Ditch the cable clutter and deliver data, video and up to 65W of charging to your laptop. [8]

Plenty of Ports

Ready to connect for stunning QHD visuals with USB-C®, HDMI 1.4, and DisplayPort™ 1.2. [9,10]

99% sRGB Color Gamut

Enjoy visuals with ideal color representation in 99% sRGB color space. [1]

HP B200 PC Mounting Bracket

Save space by attaching the B200 bracket to the base of the monitor and your PC. [11]

IPS Panel

No matter where you stand, IPS technology ensures image accuracy and consistency across wide 178-degrees horizontal and vertical viewing angles.

HP Display Center

Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen. [2]

HP Display Manager

Manage deployment, asset tracking and monitor settings remotely.

Display
Colour gamut standard
sRGB
Colour gamut
99%
Sustainability
Sustainable technologies and materials
Outside box and corrugated cushions are 100% sustainably sourced and recyclable; 85% ITE-derived closed loop plastic; Low Halogen
European Product Registry for Energy Labelling (EPREL) code
1293747
Country Distributor
United Arab Emirates 2 distributor(s)
Disclaimer HP P32u G5 QHD USB-C Monitor computer monitor:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[3] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
[4] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[6] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.

[7] Recycling facilities not available in all locations.
[8] Comes with one USB-C® cable.
[9] QHD content is required to view QHD images.
[10] USB-C® and AC power cable included. All other cables sold separately.
[11] Compatible with all P G5 Series displays and these select mini PCs: EliteDesk 800 G6, EliteDesk 805 G6, EliteDesk 800 G8, EliteDesk 805 G8, EliteDesk 800 G9, Elite Mini 600 G9, ProDesk 600 G6, ProDesk 400 G6.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.2 or HDMI 1.4 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 75 Hz with 8-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 1920 x 1080 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the Preferred Mode.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Included cables may vary by country.
Lock sold separately.
HP Display Center requires Windows 10 (or higher) on host PC and is available from the Windows store.
Mounting hardware sold separately.