HP logo

HP P22h G5 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17761
Info modified on:
17 Jun 2024, 20:48:47
End of life date:
30 Sept 2024
Bullet Points HP P22h G5 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:
  • - Enjoy a seamless hybrid work experience complete with excellent views via sharp FHD resolution and smooth 75Hz refresh rate<sup>[1]</sup>, while the built-in dual speakers provide clear, full sounds.
  • - Clear your desk and keep the focus on your screen through a sleek 3-sided borderless bezel, neat cable management, and a 27% smaller stand base<sup>[2]</sup> with adjustable tilt and height for your perfect view.
  • - Keep your workspace simple and easy by customizing your monitor settings with the intuitive Joypad OSD button or by managing your settings directly on screen with HP Display Center<sup>[3]</sup> and HP Display Manager<sup>[4]</sup>.
  • - To do more for the planet, we're helping to close the loop with this EPEAT® registered<sup>[5]</sup> monitor that contains 85% recycled plastics solely from recycled ITE plastics<sup>[6]</sup> and is shipped in 100% recyclable packaging<sup>[7]</sup>.
Long product name HP P22h G5 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

P22h G5 FHD Monitor

HP P22h G5 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Everyday Productivity
Expand your view and your productivity with this 54.6 cm (21.5-inch) diagonal, FHD monitor when you're working from home or at the office. This sleek, space-conscious monitor makes hybrid work easy and complete via a crisp, smooth screen, built-in audio, and simple design, so you can do more everyday.

Short summary description HP P22h G5 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

HP P22h G5, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description HP P22h G5 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

HP P22h G5. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP P22h G5 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black 64W30AS:
[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] According to HP's internal analysis on the size difference of the last generation P Series and the HP P22h G5, P24h G5, and P27h G5.
[3] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[4] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
[5] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[7] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.

[8] Recycling facilities not available in all locations.
[9] Compatible with all P G5 Series displays and these select mini PCs: EliteDesk 800 G6, EliteDesk 805 G6, EliteDesk 800 G8, EliteDesk 805 G8, EliteDesk 800 G9, Elite Mini 600 G9, ProDesk 600 G6, ProDesk 400 G6.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.2 or HDMI 1.4 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 75 Hz with 8-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 1920 x 1080 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the Preferred Mode.
Number of colors through A-FRC technology.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Included cables may vary by country.
Lock sold separately.
HP Display Center requires Windows 10 (or higher) on host PC and is available from the Windows store.
Mounting hardware sold separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.