location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 850 G8 Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
850 G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5Z6N8EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548892730 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP EliteBook 850 G8 Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-1135G7 (up to 4.2 GHz with Intel® Turbo Boost Technology, 8 MB L3 cache, 4 cores)
  • - Windows 10 Pro
  • - 39.6 cm (15.6") diagonal FHD display
  • - Intel® Iris® Xᵉ Graphics
  • - 16 GB memory; 512 GB SSD storage
Warranty: 3 year (3/3/0) limited warranty includes 3 years of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP EliteBook 850 G8 Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver :
The long product name of HP EliteBook 850 G8 Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteBook 850 G8 Notebook PC, 15.6", Windows 10 Pro, Intel® Core™ i5, 16GB RAM, 512GB SSD, FHD
More>>>
HP EliteBook 850 G8 Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
The official description of HP EliteBook 850 G8 Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work with each other even when you’re apart
Teams work from many locations requiring a powerful, secure, and durable laptop that connects easily to keep you productive. Meet the demands of the multi-task, multi-place, enterprise-business workday with the HP EliteBook 850.

Short summary description HP EliteBook 850 G8 Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
This short summary of the HP EliteBook 850 G8 Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 850 G8, Intel® Core™ i5, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP EliteBook 850 G8 Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook 850 G8 Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook 850 G8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver. Weight: 1,68 kg

Designed for you

The HP EliteBook 850 is built for how you work with a new AI-based audio experience. This easy to carry ultralight and thin business PC comes with an 85-percent screen-to-body ratio and a quiet and comfortable keyboard to work on.

Work with peace of mind

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense. From the BIOS to the browser, above, in, and below the OS, these constantly evolving solutions help protect your PC from modern threats.[3]

Pursue success

Do your best work on the HP EliteBook 850 with Wi-Fi 6[6,7], long battery life, and a powerful 11th Gen Intel® Core™ processor.[4]

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Business
Introduction year
2022
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Anti-glare screen
Yes
Display brightness
250 cd/m²
Display diagonal (metric)
39,6 cm
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor model *
i5-1135G7
Processor cores
4
Processor threads
8
Processor boost frequency
4,2 GHz
Processor cache
8 MB
Processor cache type
L3
Configurable TDP-up frequency
2,4 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
0,9 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 16 GB
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
3
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0b
Thunderbolt 4 ports quantity
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Keyboard special features
Spill-resistant
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Input device model
HP Premium Collaboration Keyboard
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP front camera
HP Privacy HD IR
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
56 Wh
Battery weight
204 g
Power
AC adapter power
65 W
Weight & dimensions
Width
356 mm
Depth
233,7 mm
Height
19,2 mm
Weight *
1,68 kg
Packaging data
Package width
69 mm
Package depth
520 mm
Package height
305 mm
Other features
Power management
Yes
Disclaimer HP EliteBook 850 G8 Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
Disclaimer

[3] HP Wolf Security for Business requires Windows 10, includes various HP security features and is available on HP Pro, Elite, Workstation, and RPOS products. See product details for included security features and OS requirements.
[4] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[6] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ax devices.
[7] Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels.
[7] HP Sure View Reflect integrated privacy screen is an optional feature that must be configured at purchase and is designed to function in landscape orientation. [1] Device comes with Windows 10 and a free Windows 11 upgrade or may be preloaded with Windows 11. Upgrade timing may vary by device. Features and app availability may vary by region. Certain features require specific hardware (see Windows 11 Specifications).
[2] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels.
[5] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Due to the non-industry standard nature of some third-party memory modules, we recommend HP branded memory to ensure compatibility. If you mix memory speeds, the system will perform at the lower memory speed.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows 10) is reserved for system recovery software.
Intel® Optane™ memory is sold separately. Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system. Available for HP commercial desktops and notebooks and for select HP workstations (HP Z240 Tower/SFF, Z2 Mini, ZBook Studio, 15 and 17 G5) and requires a SATA HDD, 7th Gen or higher Intel® Core™ processor or Intel® Xeon® processor E3-1200 V6 product family or higher, BIOS version with Intel® Optane™ supported, Windows 10 version 1703 or higher, M.2 type 2280-S1-B-M connector on a PCH Remapped PCIe Controller and Lanes in a x2 or x4 configuration with B-M keys that meet NVMe™ Spec 1.1, and an Intel® Rapid Storage Technology (Intel® RST) 15.5 driver.
Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system. Requires 8th Gen or higher Intel® Core™ processor, BIOS version with Intel® Optane™ supported, Windows 10 64-bit, and an Intel® Rapid Storage Technology (Intel® RST) driver.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ac WLAN devices.
WWAN module is an optional feature, requires factory configuration and requires separately purchased service contract. Check with service provider for coverage and availability in your area. Connection speeds will vary due to location, environment, network conditions, and other factors. 4G LTE not available on all products, in all regions.
Miracast is a wireless technology your PC can use to project your screen to TVs, projectors, and streaming.
Intel® Iris® Xᵉ Graphics capabilities require system to be configured with Intel® Core™ i5 or i7 processors and dual channel memory. Intel® Iris® Xᵉ Graphics with Intel® Core™ i5 or 7 processors and single channel memory will only function as UHD graphics.
HD content required to view HD images.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
HP Sure View Reflect integrated privacy screen is an optional feature that must be configured at purchase and is designed to function in landscape orientation.
HP Connection Optimizer requires Windows 10.
HP Support Assistant requires Windows and Internet access.
HP Driver Packs not preinstalled, however available for download at http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
Absolute firmware module is shipped turned off and can only be activated with the purchase a license subscription and full activation of the software agent. License subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. Certain conditions apply. For full details visit: https://www.absolute.com/about/legal/agreements/absolute/
HP Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
Firmware TPM is version 2.0.
HP Sure Click requires Windows 10. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Sure Sense requires Windows 10.
HP Sure Start Gen6 is available on select HP PCs.
HP Sure Run Gen3 is available on select Windows 10 based HP Pro, Elite and Workstation PCs with select Intel® or AMD processors.
HP Sure Recover Gen3 is available on select HP PCs and requires an open network connection. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
HP Sure Admin requires Windows 10, HP BIOS, HP Manageability Integration Kit from http://www.hp.com/go/clientmanagement and HP Sure Admin Local Access Authenticator smartphone app from the Android or Apple store.
SuperSpeed USB 20Gbps is not available with Thunderbolt™ 4.
HP BIOSphere Gen6 is available on select HP Pro and Elite PCs. See product specifications for details. Features may vary depending on the platform and configurations.
Recharges the battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
Availability may vary by country.
HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Tile is an optional feature that must be configured at the factory and requires Windows 10. Some features require optional subscription to Tile Premium. Tile application for Windows 10 available for download from the Windows Store. Mobile phone app available for download from App Store and Google Play. Requires iOS 11 and greater or Android 6.0 and greater see https://support.thetileapp.com/hc/en-us/articles/200424778 for more information. HP Tile will function as long as the PC has battery power.
Windows 10 MM18 battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See www.bapco.com for additional details.
For full Intel® vPro™ functionality, Windows, a vPro supported processor, vPro enabled Q370 chipset or higher and vPro enabled WLAN card are required. Some functionality, such as Intel Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on 3rd party software providers. Compatibility of this generation of Intel vPro technology-based hardware with future "virtual appliances" is yet to be determined.
Percentage of ocean-bound plastic contained in each component varies by product.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Integrated graphics depends on processor. NVIDIA® Optimus™ technology requires an Intel processor, plus an NVIDIA® GeForce® discrete graphics configuration and is available on Windows 10 Pro OS. With NVIDIA® Optimus™ technology, full enablement of all discrete graphics video and display features may not be supported on all systems (e.g. OpenGL applications will run on the integrated GPU or the APU as the case may be).
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
HP Smart Support automatically collects the telemetry necessary upon initial boot of the product to deliver device-level configuration data and health insights and is available preinstalled on select products, thru HP Factory Configuration Services; or it can be downloaded. For more information about how to enable HP Smart Support or for download, please visit http://www.hp.com/smart-support.