location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P204 19.5-inch Monitor computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P204 19.5-inch Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5RD65AS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424383184 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:43:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP P204 19.5-inch Monitor computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home 49,5 cm (19.5") LED TN
  • - HD+ 1600 x 900 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - 15 W
More>>>
Short summary description HP P204 19.5-inch Monitor computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ LED Black:
This short summary of the HP P204 19.5-inch Monitor computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP P204 19.5-inch Monitor, 49,5 cm (19.5"), 1600 x 900 pixels, HD+, LED, 5 ms, Black

Long summary description HP P204 19.5-inch Monitor computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ LED Black:
This is an auto-generated long summary of HP P204 19.5-inch Monitor computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ LED Black based on the first three specs of the first five spec groups.

HP P204 19.5-inch Monitor. Display diagonal: 49,5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
49,5 cm (19.5")
Display resolution *
1600 x 900 pixels
HD type *
HD+
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800, 1360 x 768 (WXGA), 1440 x 900 (WXGA+), 1600 x 900
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0,27 x 0,27 mm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
No
Ports & interfaces
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Estonian, French, Italian, Japanese, Portuguese
Power
Power consumption (typical) *
15 W
Power consumption (standby) *
0,3 W
Power consumption (max)
18 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, HDMI, VGA
Weight & dimensions
Width (with stand)
462,6 mm
Depth (with stand)
190 mm
Height (with stand)
353,6 mm
Width (without stand)
462,6 mm
Depth (without stand)
48,7 mm
Height (without stand)
278,7 mm
Weight (without stand)
2,84 kg
Packaging data
Package width
543 mm
Package depth
136 mm
Package height
349 mm
Package weight
4,05 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A+
Country Distributor
United Arab Emirates 1 distributor(s)