location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laser Toner Collection Unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Toner Collection Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5KZ38A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424926114 show
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 00:00:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Laser Toner Collection Unit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Periodic replacement of maintenance kits can help your HP printer continue to provide you with outstanding print quality.
  • - HP maintenance kits help ensure your HP printer is always available, helping maximise your business efficiency. HP maintenance kits include user-replaceable parts that work with your HP printer to prompt you when they require maintenance.
  • - HP maintenance kits include supplies that are built to last and backed by your HP warranty.
Warranty: Premium Protection Limited Warranty. This HP product is warranted to be free from defects in materials and workmanship for one year from installation.
Long product name HP Laser Toner Collection Unit :
The long product name of HP Laser Toner Collection Unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser Toner Collection Unit
More>>>
HP Laser Toner Collection Unit:
The official description of HP Laser Toner Collection Unit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP printer maintenance kits ensure your HP printer remains in working condition and continues providing your workers with the highest print quality possible.

Short summary description HP Laser Toner Collection Unit:
This short summary of the HP Laser Toner Collection Unit data-sheet is auto-generated and uses the product title and the first six key specs.

HP Laser Toner Collection Unit, 7000 pages, Laser, China, Black, Cyan, Magenta, Yellow, Home, 10 - 80%

Long summary description HP Laser Toner Collection Unit:
This is an auto-generated long summary of HP Laser Toner Collection Unit based on the first three specs of the first five spec groups.

HP Laser Toner Collection Unit. Page yield: 7000 pages, Print technology: Laser, Country of origin: China. Width: 120 mm, Depth: 119 mm, Height: 41 mm. Quantity per pack: 1 pc(s), Package width: 129 mm, Package depth: 127 mm. Quantity per pallet: 960 pc(s), Quantity per EUR-pallet: 960 pc(s)

Features
Page yield
7000 pages
Print technology
Laser
Country of origin
China
Printing colours
Black, Cyan, Magenta, Yellow
HP segment
Home
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 32 °C
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
120 mm
Depth
119 mm
Height
41 mm
Weight
60 g
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
129 mm
Package depth
127 mm
Package height
56 mm
Package weight
190 g
Technical details
Pallet size (EU)
1080 x 705 x 1564 mm
EUR-pallet weight
182,4 g
Maximum number of stacking cartons
8 pc(s)
Master (outer) cases per pallet layer (EU)
20 pc(s)
Number of layers per pallet
8 pc(s)
Number of cartons per pallet layer
20 pc(s)
Logistics data
Quantity per pallet
960 pc(s)
Harmonized System (HS) code
84439990
Quantity per EUR-pallet
960 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)