location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro 4203dw Printer, Color, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing; Front USB flash drive port

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Pro 4203dw Printer, Color, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing; Front USB flash drive port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5HH48A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161219368 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 01:05:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Pro 4203dw Printer, Color, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing; Front USB flash drive port
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless; Print from phone or tablet; Two-sided printing; Front USB flash drive port
  • - Print
  • - Print speed up to 33 ppm black & color (A4)
  • - Up to 600 x 600 dpi; Up to 38,400 x 600 enhanced dpi
Warranty: One-year Bench/Depot Repair warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to https://www.hp.com/support to learn about HP award winning service and support options in your region. (warranty code 4E; warranty ID A033)
Long product name HP Color LaserJet Pro 4203dw Printer, Color, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing; Front USB flash drive port :
The long product name of HP Color LaserJet Pro 4203dw Printer, Color, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing; Front USB flash drive port. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Pro 4203dw Printer
More>>>
HP Color LaserJet Pro 4203dw Printer, Color, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing; Front USB flash drive port:
The official description of HP Color LaserJet Pro 4203dw Printer, Color, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing; Front USB flash drive port as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast color printing and easy set up. Get a blazing fast color printer and easy set up with LaserJet Pro.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color LaserJet Pro 4203dw Printer, Color, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing; Front USB flash drive port:
This short summary of the HP Color LaserJet Pro 4203dw Printer, Color, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing; Front USB flash drive port data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro 4203dw Printer, Color, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing; Front USB flash drive port, Laser, Colour, 600 x 600 DPI, A4, 33 ppm, Duplex printing

Long summary description HP Color LaserJet Pro 4203dw Printer, Color, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing; Front USB flash drive port:
This is an auto-generated long summary of HP Color LaserJet Pro 4203dw Printer, Color, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing; Front USB flash drive port based on the first three specs of the first five spec groups.

HP Color LaserJet Pro 4203dw Printer, Color, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing; Front USB flash drive port. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Wi-Fi. Product colour: Blue, White

Maximum productivity in full color

Support your business workteam with this compact, high-performing, color printer, ideal for up to 10 users. 
Step up your workflow with blazing fast speed to meet high-demand environments.
Avoid interruptions with Wi-Fi® that intelligently looks for the most stable connection to stay on-line.[1]
Look professional on every page with high-quality printing, true-to-life colors and sharp details.[2]

Get more done with smart productivity features[3,4]

The ultimate document workflow management app for today's flexible-working small-to-medium sized businesses.[3]
Automate to accomplish more. Simple shortcuts enable your people to complete multistep tasks with just a touch. 
Seamless connectivity so you can print from anywhere, any device on any network.[3]
Get productivity in the palm of your hand. Print, scan and get time-saving Shortcuts with HP Smart app.[3]

Set up and manage from a single dashboard[4]

Connect your printer fleet. Robust features and smart tools help your people do more, wherever work happens.[3]
Smart Admin makes it easy to manage your cloud-connected HP printers anywhere, through a single dashboard.[4]
Avoid interruptions with Wi-Fi® that intelligently looks for the best connection to stay on-line[4]
Centralize your print business. HP Web Jetadmin easily adds and updates devices, solutions, and policies.[5]

Advance your security with  HP Wolf Pro

Get printer fleet security out of the box. Preconfigured settings mean it's ready when you are.
Validate before you operate. Secure setup uses boot code signature before powering on. 
Get ahead of potential security risks. Routine updates help you stay resilient against the latest threats.
Add a layer of security. PIN/pull option authenticates your print jobs only when you're present.
Strengthen and simplify compliance. This solution applies your enterprise policies across the fleet.[6]

Large workteam solution

Support your business workteam with this compact, high-performing, color printer, ideal for up to 10 users.

Blazing fast speed

Step up your workflow with blazing fast speed to meet high-demand environments.

Out-of-the-box ready

Get printer security out of the box. Preconfigured settings mean it's ready when you are.

Optional PIN/pull printing 

Add a layer of security. PIN/pull option authenticates your print jobs only when you're present. 

Flexible connectivity[1]

Connect your way. Choose between Ethernet or self-healing, dual-band Wi-Fi that helps you to stay on-line[1] [1]

True-to-life colors[2]

Look professional on every page with high-quality printing, true-to-life colors and sharp details.[2] [2]

HP Web Jetadmin.[5]

Centralize your print fleet management. HP Web Jetadmin easily adds and updates devices, solutions, and policies.[5] [3]

HP Smart[3]

Get productivity in the palm of your hand. Print, scan and get time-saving Shortcuts with HP Smart app.[3] [3]

Optional HP Security Manager[6]

Strengthen and simplify compliance. This upgrade applies your policies across the fleet.[6] [6]

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Warm-up time
50 s
Time to first page (black, normal)
9,5 s
Time to first page (colour, normal)
10,5 s
Watermark printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
750 - 4000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5e, PCL 6, PostScript 3, URF, PWG, PDF
Printer fonts
Scalable, TrueType
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
50 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
212 x 352 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Letterhead, Photo paper, Plain paper, Postcard, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Custom media width
76,2 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
USB port *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6,2 dB
Design
Market positioning *
Business
Product colour *
Blue, White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
5,08 cm (2")
Control type
Buttons
Certification
CISPR 22:2008 (International) Class B, CISPR 32:2015 (International) Class B / EN 55032:2015 Class B + A11:2020, CISPR 35:2016 (International) / EN 55035:2017 + A11:2020, EN IEC 61000-3-2:2019, EN 61000-3-3:2013+A1:2019 + A2:2021, FCC 47 CFR Part 15 Class B, ICES-003, Issue 7 Class B. Other EMC approvals as required by individual countries.
Power
Power consumption (printing) *
580 W
Power consumption (ready)
17 W
Power consumption (PowerSave)
0,07 W
Power consumption (off)
0,07 W
Energy Star Typical Electricity Consumption (TEC)
0,395 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Other operating systems supported
ChromeOS, Linux, Android, iOS
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver
Sustainable technologies and materials
Contains at least 10% post-consumer recycled plastic; EPEAT® registered
Weight & dimensions
Width
421 mm
Depth
427 mm
Height
288 mm
Packaging data
Package width
497 mm
Package depth
379 mm
Package height
583 mm
Package weight
19 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1200 pages
Included cartridge capacity (CMY)
1000 pages
Warranty card
Yes
Cables included
AC
Brand-specific features
HP Auto-On/Auto-Off
Yes
Logistics data
Pallet weight
370 g
Number of layers per pallet
3 pc(s)
Quantity per pallet
18 pc(s)
Technical details
Number of cartons per pallet layer
6 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space, Internet connection or USB port, Internet browser.
Printing
Colour printing
Country Distributor
México 2 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Color LaserJet Pro 4203dw Printer, Color, Printer for Small medium business, Print, Wireless; Print from phone or tablet; Two-sided printing; Front USB flash drive port:
Disclaimer

[1] Internet access required and must be purchased separately. Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Supports both 5.0 GHz and 2.4 GHz using up to 112 non-overlapping channels vs. only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) v. 2.4 GHz band (up to 72.2 mbps). Learn more at: https:/www.hp.com/go/mobileprinting .
[2] Standard print mode for HP Color LaserJet Pro series with HP TerraJet technology compared to predecessors. See hp.com/TerraJetcolors.
[3] Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting. Certain features/software are available in English language only and differ between desktop and mobile applications. Subscription may be required.
[5] HP Web Jetadmin is available for download at no additional charge at hp.com/go/webjetadmin.
[6] HP JetAdvantage Security Manager must be purchased separately. To learn more, please visit hp.com/go/securitymanager.

Technical specification disclaimers
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country. Please be aware that HP LaserJet Pro 4201 and MFP 4301 series products are ENERGY STAR 3.0 certified in the US and the functionally equivalent HP LaserJet Pro 4203 and MFP 4303 series meet ecolabel energy efficiency limits.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh). ENERGY STAR TEC data based on 115V test result;  Blue Angel TEC based on 230V test result.
For yield information on the cartridge(s) included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/toneryield .
Values based on 115V test results based on Energy Star test method.
Configuration tested: base model, simplex printing, A4 paper at an average of 34 ppm.
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.