location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels 4K Ultra HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S430c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5FW74AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721629425 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:29:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
Product Brochure/Datasheet (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels 4K Ultra HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 110,2 cm (43.4") LED SVA
  • - 4K Ultra HD 3840 x 1200 pixels 32:10
  • - 60 Hz 5 ms 350 cd/m² 3000:1
  • - 80 W
More>>>
Short summary description HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels 4K Ultra HD LED Black:
This short summary of the HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels 4K Ultra HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP S430c, 110,2 cm (43.4"), 3840 x 1200 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels 4K Ultra HD LED Black:
This is an auto-generated long summary of HP S430c computer monitor 110,2 cm (43.4") 3840 x 1200 pixels 4K Ultra HD LED Black based on the first three specs of the first five spec groups.

HP S430c. Display diagonal: 110,2 cm (43.4"), Display resolution: 3840 x 1200 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 32:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
110,2 cm (43.4")
Display resolution *
3840 x 1200 pixels
HD type *
4K Ultra HD
Native aspect ratio *
32:10
Display technology *
LED
Panel type *
SVA
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
5 ms
Screen shape *
Curved
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 576 (WSVGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,274 x 0,274 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
105,2 cm
Viewable size, vertical
32,9 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
Yes
Built-in microphone
Yes
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
2
USB Type-A downstream ports quantity
4
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Ports & interfaces
Headphone out *
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Plug and Play
Yes
Power
Power consumption (typical) *
80 W
Power consumption (standby) *
0,5 W
Power consumption (max)
220 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
85 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
1057 mm
Depth (with stand)
256 mm
Height (with stand)
491 mm
Weight (with stand)
14,3 kg
Width (without stand)
1057 mm
Depth (without stand)
140,8 mm
Height (without stand)
361,9 mm
Weight (without stand)
9,7 kg
Packaging data
Package width
1255 mm
Package depth
370 mm
Package height
556 mm
Package weight
24,2 kg
Sustainability
Sustainability certificates
ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
359256
Other features
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2020-06-01 07:13:46
Uk has collected 4 expert reviews for HP S430c computer monitor 110.2 cm (43.4") 3840 x 1200 pixels 4K Ultra HD LED Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2020-11-01 03:25:31
Multi-monitor setups are the standard issue solution to the problem of maximizing productivity. In many offices, it's now almost unusual to see a workstation composed of a single screen. Dual and even triple-screen installations abound.Overall: 4Design: 4...
Good Huge panel for running multiple apps, Clever screen sharing software, Dual USB-C connectivity with charging...
Bad Very expensive, Relatively low resolution and DPI, Mediocre VA panel quality...
Bottom line The HP S430c is mediocre by some metrics of image quality. The pixel pitch is coarse, the 43-inch curved VA panel of only middling quality for color accuracy and response. It's not a great prospect for demanding content creation workflows. That could be s...
80%