HP logo

HP EliteDisplay E324q LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66392
Info modified on:
27 May 2024, 13:56:34
End of life date:
30 Nov 2020
Short summary description HP EliteDisplay E324q LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Silver:

HP EliteDisplay E324q, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LED, 7 ms, Black, Silver

Long summary description HP EliteDisplay E324q LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Silver:

HP EliteDisplay E324q. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product colour: Black, Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.