location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 32 QHD computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32 QHD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4WH45AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015261624 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:39:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2021
Product end of life date
Bullet Points HP Pavilion 32 QHD computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This 80.01 cm (31.5") diagonal, ultra-wide viewing angle Quad HD[1] delivers crisp and immersive visuals.
  • - Standard 100% sRGB[2] color space delivers the true-to-life color your content demands.
  • - Conveniently connect to all your devices with dual HDMI and DisplayPort™, plus USB and USB-C™ video connectivity.
Warranty: 2-year limited warranty
Long product name HP Pavilion 32 QHD computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black :
The long product name of HP Pavilion 32 QHD computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80.01 cm (31.5"), QHD (2560 x 1440 @ 60 Hz), 16:9, 300 cd/m², 10000000:1 dynamic, 3000:1 static, 20 ms gray to gray
More>>>
HP Pavilion 32 QHD computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black:
The official description of HP Pavilion 32 QHD computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

80.01 cm (31.5") diagonal Quad HD resolution display designed for entertainment and productivity
Take entertainment and productivity to new heights with a massive 80.01 cm (31.5") diagonal display. With its ultra-wide viewing angle and Quad HD[1] resolution, everything on-screen appears big, bold, and beautifully immersive - whether you’re working hard or winding down.

Short summary description HP Pavilion 32 QHD computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black:
This short summary of the HP Pavilion 32 QHD computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 32 QHD, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LED, 20 ms, Black

Long summary description HP Pavilion 32 QHD computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black:
This is an auto-generated long summary of HP Pavilion 32 QHD computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black based on the first three specs of the first five spec groups.

HP Pavilion 32 QHD. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 20 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black

Display
Display diagonal *
80 cm (31.5")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
20 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,276 x 0,276 mm
Horizontal scan range
0 - 112 kHz
Vertical scan range
0 - 76 Hz
Digital horizontal frequency
0 - 112 kHz
Digital vertical frequency
0 - 76 Hz
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Feet colour
Black
Country of origin
China
Certification
CB; CCC; CE; CECP; CEL Grade 1; EAC; FCC; ISO 9241-307; KCC; Microsoft WHQL Certification (Windows 10, Windows 8 and Windows 7); NOM; PSB; TUV/GS; UL; VCCI; WEEE; ISC; Low blue light
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
2
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
Ports & interfaces
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Plug and Play
Yes
Power
Power consumption (typical) *
52 W
Power consumption (standby) *
0,5 W
Power consumption (max)
90 W
Power consumption (off)
0,25 W
AC input voltage
90 - 265 V
Annual energy consumption
55 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, HDMI
Weight & dimensions
Width (with stand)
738 mm
Depth (with stand)
211 mm
Height (with stand)
515 mm
Width (without stand)
738,9 mm
Depth (without stand)
67,4 mm
Height (without stand)
434,5 mm
Weight (without stand)
7,12 kg
Packaging data
Package width
861 mm
Package depth
170 mm
Package height
610 mm
Package weight
8,5 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display viewable area (HxV)
708,4 x 398,5 mm
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2020-10-14 05:55:25
Uk has collected 11 expert reviews for HP Pavilion 32 QHD computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP Pavilion 32 QHD computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black:
Disclaimer

[1] Quad high definition (QHD) content required to view QHD images.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[3] VESA mounting arm or wall mounting assembly sold separately.
[4] FreeSync™ is only available when it is connected on DisplayPort or HDMI. FreeSync is an AMD® technology is enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync.