HP logo

HP Laptop Case Mobility 11.6 (Bulk 10)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71912
Info modified on:
17 Sept 2024, 10:21:38
End of life date:
31 Oct 2024
Bullet Points HP Laptop Case Mobility 11.6 (Bulk 10):
  • - This rugged case protects your notebook while HP protects your purchase to provide peace of mind. That’s because a 3-year limited warranty comes as standard on every case.
Warranty:
One-year limited warranty.
Long product name HP Laptop Case Mobility 11.6 (Bulk 10):

Laptop Case HP Mobility 11.6 (Bulk 10)

HP Laptop Case Mobility 11.6 (Bulk 10):

Extend the Life of Education Notebooks
Student laptops have to stand up to a lot of use and sometimes abuse, even if it is accidental. Protect your investment while also making them easier for students to transport with a slim, rugged and lightweight 11.6-inch case that protects from bumps and scratches in and outside the classroom.

Short summary description HP Laptop Case Mobility 11.6 (Bulk 10):

HP Laptop Case Mobility 11.6 (Bulk 10), Sleeve case, 29,5 cm (11.6"), 366 g

Long summary description HP Laptop Case Mobility 11.6 (Bulk 10):

HP Laptop Case Mobility 11.6 (Bulk 10). Case type: Sleeve case, Maximum screen size: 29,5 cm (11.6"). Weight: 366 g. Surface coloration: Monochromatic

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.