location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slimline 290-p0001ne Intel® Core™ i5 8400 8 GB DDR4-SDRAM 1 TB FreeDOS Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slimline
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
290
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
290-p0001ne
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4TY76EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015390324 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Jan 2019
Product end of life date
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Slimline 290-p0001ne Intel® Core™ i5 8400 8 GB DDR4-SDRAM 1 TB FreeDOS Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - FreeDOS
  • - Intel Core i5-8400 (9MB Cache, 2.8GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8)
Warranty: 1 year limited parts, labour, and carry-in service.
Long product name HP Slimline 290-p0001ne Intel® Core™ i5 8400 8 GB DDR4-SDRAM 1 TB FreeDOS Mini Tower PC Black :
The long product name of HP Slimline 290-p0001ne Intel® Core™ i5 8400 8 GB DDR4-SDRAM 1 TB FreeDOS Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8400 (9MB Cache, 2.8GHz), 8GB DDR4-SDRAM, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, FreeDOS
More>>>
HP Slimline 290-p0001ne Intel® Core™ i5 8400 8 GB DDR4-SDRAM 1 TB FreeDOS Mini Tower PC Black:
The official description of HP Slimline 290-p0001ne Intel® Core™ i5 8400 8 GB DDR4-SDRAM 1 TB FreeDOS Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable desktop PC with generous storage
Surprisingly slimmed down, this space-saving desktop could just as easily fit on your desk as under it. With powerful hardware, reliable performance, and generous storage, your everyday computing is something to get excited about.

Short summary description HP Slimline 290-p0001ne Intel® Core™ i5 8400 8 GB DDR4-SDRAM 1 TB FreeDOS Mini Tower PC Black:
This short summary of the HP Slimline 290-p0001ne Intel® Core™ i5 8400 8 GB DDR4-SDRAM 1 TB FreeDOS Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slimline 290-p0001ne, 2,8 GHz, Intel® Core™ i5, 8400, 8 GB, 1 TB, FreeDOS

Long summary description HP Slimline 290-p0001ne Intel® Core™ i5 8400 8 GB DDR4-SDRAM 1 TB FreeDOS Mini Tower PC Black:
This is an auto-generated long summary of HP Slimline 290-p0001ne Intel® Core™ i5 8400 8 GB DDR4-SDRAM 1 TB FreeDOS Mini Tower PC Black based on the first three specs of the first five spec groups.

HP Slimline 290-p0001ne. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: 8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC. Weight: 2,97 kg. Product colour: Black

Elevated everyday performance
Elevated everyday performance

Multi-task efficiently and manage all your day-to-day demands with a dependable processor.

Designed to fit in or stand out
Designed to fit in or stand out

Whether you show off your tower or tuck it away, the HP Slim Desktop PC was designed to blend in without dominating your space, thanks to a sleek design and microdot pattern.

Connect and store it all
Connect and store it all

With tons of ports, dual-monitor support, and ample storage, this desktop is ready to stream your favorite shows, store all of your photos, and connect with anything you’re into.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [1]

DDR4 RAM options
DDR4 RAM options

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive. [4]

802.11 a/c (1x1) WLAN & Bluetooth® 4.2
802.11 a/c (1x1) WLAN & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [3]

8th Generation Intel® Core™ processor
8th Generation Intel® Core™ processor

Upgrade performance with smooth system responsiveness and fast load times for an exceptional PC experience. Supporting resolution up to stunning 4K, stream premium content or even create your own. [2]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
8400
Processor cores
6
Processor threads
6
Processor boost frequency
4 GHz
Processor frequency *
2,8 GHz
Processor cache
9 MB
Processor cache type
L3
Bus type
DMI3
Number of processors installed
1
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
ECC
No
Storage
Total storage capacity *
1 TB
Optical drive type *
No
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Antenna type
1x1
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
1
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
Mini Tower
Product colour *
Black
Performance
Motherboard chipset
Intel® H370
Product type *
PC
Software
Operating system installed *
FreeDOS
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0,00
Conflict-Free processor
Yes
Power
Power supply *
180 W
Weight & dimensions
Width *
320 mm
Depth *
277 mm
Height *
100 mm
Weight *
2,97 kg
Package width
499 mm
Package depth
342 mm
Package height
196 mm
Package weight
6 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Disclaimer HP Slimline 290-p0001ne Intel® Core™ i5 8400 8 GB DDR4-SDRAM 1 TB FreeDOS Mini Tower PC Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. 4K content required to view full 4K images. System loading time and responsiveness dependent upon product configuration.
[3] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.
[4] Actual speeds may vary. Don't copy copyright-protected materials.