location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP x360 Convertible 11-ab100ne 4TX04EA Intel® Celeron® N4000 4 GB DDR4-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP x360 Convertible 11-ab100ne 4TX04EA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4TX04EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015328303 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 24 Jan 2019
Product end of life date
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP x360 Convertible 11-ab100ne 4TX04EA Intel® Celeron® N4000 4 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® N4000 1,1 GHz
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - Intel® UHD Graphics 600
Warranty: 1 year limited parts, labour, and carry-in service
Long product name HP x360 Convertible 11-ab100ne 4TX04EA Intel® Celeron® N4000 4 GB DDR4-SDRAM :
The long product name of HP x360 Convertible 11-ab100ne 4TX04EA Intel® Celeron® N4000 4 GB DDR4-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

x360 Convertible 11-ab100ne 4TX04EA
More>>>
HP x360 Convertible 11-ab100ne 4TX04EA Intel® Celeron® N4000 4 GB DDR4-SDRAM:
The official description of HP x360 Convertible 11-ab100ne 4TX04EA Intel® Celeron® N4000 4 GB DDR4-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

360º of versatility. All the essentials.
With a versatile convertible PC, you’ve got four modes to do it all. Work, watch, play, and go any way you like. And, with all the essentials you need, freedom has never been this affordable.

Short summary description HP x360 Convertible 11-ab100ne 4TX04EA Intel® Celeron® N4000 4 GB DDR4-SDRAM:
This short summary of the HP x360 Convertible 11-ab100ne 4TX04EA Intel® Celeron® N4000 4 GB DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP x360 Convertible 11-ab100ne 4TX04EA, Intel® Celeron®, 1,1 GHz, 4 GB, DDR4-SDRAM

Long summary description HP x360 Convertible 11-ab100ne 4TX04EA Intel® Celeron® N4000 4 GB DDR4-SDRAM:
This is an auto-generated long summary of HP x360 Convertible 11-ab100ne 4TX04EA Intel® Celeron® N4000 4 GB DDR4-SDRAM based on the first three specs of the first five spec groups.

HP x360 Convertible 11-ab100ne 4TX04EA. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1,1 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel® UHD Graphics 600

Four versatile modes
Four versatile modes

With its 360 degree geared hinge you can easily shift from working in laptop mode, watching in stand mode, playing in tent mode and being on-the-go in tablet mode.

Liberating battery life
Liberating battery life

Take on your day without worrying about recharging. With up to 13 hours and 45 minutes of battery life, you can work, watch more, and spend more of your time totally untethered.[1]

Versatile storage options
Versatile storage options

Easily store and access your files with a 500 GB hard drive or 128 GB SSD.[2] And with the USB ports and SD card slot, you can take advantage of an external hard drive or SD card.

DDR4 RAM options
DDR4 RAM options

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

High-definition display
High-definition display

See your digital world in a whole new way. Enjoy movies and photos with the great image quality and high-definition detail of 1 million pixels. [3]

Intel® Celeron™ processor (dual core)
Intel® Celeron™ processor (dual core)

The perfect combination of performance, power consumption, and value helps your device run smoothly and reliably with two processing cores to handle all your tasks.

Display
RGB colour space
NTSC
Colour gamut
50%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N4000
Processor cores
2
Processor threads
2
Processor boost frequency
2,6 GHz
Processor frequency *
1,1 GHz
Processor cache
4 MB
Processor socket
BGA 1090
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Gemini Lake
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4,8 W
Tjunction
105 °C
Maximum number of PCI Express lanes
6
PCI Express slots version
2.0
PCI Express configurations
1x2, 1x2+2x1, 1x4, 2x1, 4x1
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
ECC
No
Graphics
On-board graphics card model *
Intel® UHD Graphics 600
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
650 MHz
On-board graphics card dynamic frequency (max)
650 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card DirectX version
12.0
On-board graphics card ID
0x3185
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 24 mm
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
128988
Conflict-Free processor
Yes
Country Distributor
United Arab Emirates 1 distributor(s)
Disclaimer HP x360 Convertible 11-ab100ne 4TX04EA Intel® Celeron® N4000 4 GB DDR4-SDRAM:
Disclaimer

[1] Battery life tested by HP using continuous FHD video playback, 1080p (1920 x 1080) resolution, 150 nits brightness, system audio level at 17%, player audio level at 100%, played full-screen from local storage, headphone attached, wireless on but not connected. Actual battery life will vary depending on configuration and maximum capacity will naturally decrease with time and usage.
[2] For hard drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 35 GB of hard drive is reserved for system recovery software. [3] High-definition (HD) content is required to view HD images.