location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Smart Tank 500 All-in-One, Color, Printer for Home, Print, copy, scan, Scan to PDF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Tank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Smart Tank 500 All-in-One, Color, Printer for Home, Print, copy, scan, Scan to PDF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4SR29A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424413249 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2024 00:01:02
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Smart Tank 500 All-in-One, Color, Printer for Home, Print, copy, scan, Scan to PDF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scan to PDF
  • - Print, copy, scan
  • - Print speed up to 11 ppm (black) and 5 ppm (colour)
  • - Up to 1200 x 1200 rendered dpi
Warranty: One year standard or 30,000 pages limited warranty and get up to 3 years extended warranty upon registration at http://www.hp.com/go/SmartTank3yearswarranty. User replaceable parts have separate warranty periods.
Long product name HP Smart Tank 500 All-in-One, Color, Printer for Home, Print, copy, scan, Scan to PDF :
The long product name of HP Smart Tank 500 All-in-One, Color, Printer for Home, Print, copy, scan, Scan to PDF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart Tank 500 All-in-One
More>>>
HP Smart Tank 500 All-in-One, Color, Printer for Home, Print, copy, scan, Scan to PDF:
The official description of HP Smart Tank 500 All-in-One, Color, Printer for Home, Print, copy, scan, Scan to PDF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This cartridge-free printer delivers uncompromising quality and helps reduce interruptions. Get high-volume printing at a low cost – up to 3 years of ink included in the box.[2]

Short summary description HP Smart Tank 500 All-in-One, Color, Printer for Home, Print, copy, scan, Scan to PDF:
This short summary of the HP Smart Tank 500 All-in-One, Color, Printer for Home, Print, copy, scan, Scan to PDF data-sheet is auto-generated and uses the product title and the first six key specs.

HP Smart Tank 500 All-in-One, Color, Printer for Home, Print, copy, scan, Scan to PDF, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Grey

Long summary description HP Smart Tank 500 All-in-One, Color, Printer for Home, Print, copy, scan, Scan to PDF:
This is an auto-generated long summary of HP Smart Tank 500 All-in-One, Color, Printer for Home, Print, copy, scan, Scan to PDF based on the first three specs of the first five spec groups.

HP Smart Tank 500 All-in-One, Color, Printer for Home, Print, copy, scan, Scan to PDF. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey

Innovative cartridge-free ink printer – for high-volume, low-cost printing

Up to 18,000 black pages or up to 8,000 colour pages already in the box.[3]
Easily monitor and maintain ink levels with an integrated tank design and an automatic ink sensor.
Fast self-refill with spill-free, resealable bottles of high capacity.[4]
Easily replaceable print heads.

Easy productivity

Get up to 38% faster speeds compared to HP Ink Tank.[5]
Get the features you need for work and other tasks with copy and scan functions.
Up to 3 years free warranty.

CISS technology delivers best in-class print quality

Get thousands of high quality printouts right from the box – at home and in office.
Count on dark, crisp text, and get vibrant colour graphics for all your prints.
Print fade-resistant photos that last.[6]
Create borderless brochures, flyers, photos, and other documents that look great.

Achieve high speeds for all your prints

Print your business documents quickly with fast print speeds – up to 38% faster compared with previous HP Smart Tank.[4]

Convenient ink management

Easily monitor and maintain ink levels with an integrated tank design and an automatic ink sensor.

Engineered for high-volume printing

Get up to 18,000 black pages or up to 8,000 colour pages.[3]

Simple, spill-free refill

Easily refill your ink tank system with spill-free, resealable bottles.[5]

Preserve your photos

Count on Original HP inks for photos that last.[6]

Printing
Duplex printing mode
Manual
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
11 ppm
Print speed (ISO/IEC 24734) colour
5 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
21 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
300 x 300 DPI
Copy speed (black, normal quality, A4)
10 cpm
Copy speed (colour, normal quality, A4)
2 cpm
Maximum number of copies
99 copies
ID-card copy function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Scan speed (colour)
4 ppm
Scan speed (black)
8 ppm
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
400 - 800 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
No
Ink tank system
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Maximum number of input trays
1
Maximum input capacity
100 sheets
Maximum output capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
B5, DL
Borderless printing media sizes
A4, Letter
Custom media width
76,2 - 215,9 mm
Custom media length
127 - 355,6 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound power level (printing)
6,5 dB
Design
Product colour *
Grey
Colour name
Light Basalt
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5,08 cm (2")
Control type
Buttons
Power
Power consumption (ready)
3,17 W
Power consumption (sleep)
0,75 W
Power consumption (off)
0,11 W
Energy Star Typical Electricity Consumption (TEC)
0,13 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Photo Creations
Yes
HP Auto-On/Auto-Off
Yes
HP Software provided
HP Auto-Off Technology
System requirements
Windows operating systems supported
Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra, Mac OS X 10.11 El Capitan
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Non-operating altitude
0 - 4572 m
Certificates
Certification
CISPR 32:2015/EN 55032:2015 Class B; CISPR24:2010/EN 55024:2010; EN 61000-3-2:2014; EN 61000-3-3:2013; FCC CFR 47 Part 15B; ICES-003,2016 Issue 6; GB4943.1-2011, GB/T9254-2008, GB17625.1-2012 (CCC China); CNS14336-1, CNS13438 & CNS15663 (BSMI RoHS -Taiwan); EAC (Russia)
Sustainability
Sustainable technologies and materials
No
Weight & dimensions
Width
447 mm
Depth
373 mm
Height
158 mm
Weight
5,14 kg
Packaging data
Package width
495 mm
Package depth
198 mm
Package height
480 mm
Package weight
7,25 kg
Packaging content
Cables included
AC
Warranty card
Yes
Bundled software
HP Printer Software, available online
Logistics data
Pallet weight
435 g
Number of layers per pallet
5 pc(s)
Quantity per pallet
60 pc(s)
Technical details
Number of cartons per pallet layer
12 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2400 mm
Recommended system requirements
Windows 10, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, Internet connection, USB port, Internet Explorer 8.
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
1199,9 x 1000 x 2389,9 mm (47.2 x 39.4 x 94.1")
Pallet weight (imperial)
434,5 kg (958 lbs)
Number of print heads
2
Country Distributor
United Arab Emirates 3 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP Smart Tank 500 All-in-One, Color, Printer for Home, Print, copy, scan, Scan to PDF:
Disclaimer

[2] Based up on 200 pages per month usage. Actual yield varies considerably based on content of printed pages and other factors. Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Some ink from included bottles is used to start up the printer. For details see http://www.hp.com/go/learnaboutsupplies.
[3] Black and composite colour average per bottle (cyan/magenta/yellow). Three GT53XL black bottles included in the box print up to 6,000 test pages each. Results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. An additional black ink bottle may be required to print 8,000 colour test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see: http://www.hp.com/go/learnaboutsupplies.
[4] Compared to OEM mobile printing apps for the majority of HP inkjet & laser printers & all-in-ones for home & home office, priced less than or equal to €429.99. Claim based on research of printer manufacturer’s mobile print apps and Keypoint Intelligence - Buyers Lab hands-on testing and study commissioned by HP.
[5] Compared with HP Smart Tank/Ink Tank All-in-One Printer series. Excludes first set of ISO test pages. For details, see http://www.hp.com/go/printerclaims.
[6] Compared with HP Smart Tank/Ink Tank All-in-One Printer series. Excludes first set of ISO test pages.

[3] Black and composite colour average per bottle (cyan/magenta/yellow). Three GT53XL black bottles included in the box print up to 6,000 test pages each. Results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. An additional black ink bottle may be required to print 8,000 colour test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see: http://www.hp.com/go/learnaboutsupplies.
[4] When used in accordance with set up instructions.
[6] For more information, see http://www.hp.com/go/printpermanence.

Technical specification disclaimers
Dimensions vary as per configuration.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; Excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see http://www.hpconnected.com. Print times and connection speeds may vary. AirPrint™ supports macOS Mojave, iOS 4.2 or later and requires the printer be connected to the same network as your macOS or iOS device. AirPrint, the AirPrint Logo and macOS are trademarks of Apple Inc. Windows is a trademark of the Microsoft group of companies.
Speed specifications have been updated to reflect current industry testing methods.
ISO speeds measured using ISO/IEC 24734, ISO/IEC 17629 or ISO/IEC 29183. In simplex mode. Excludes first page or first set of ISO test pages for PPM measurements. For details see: http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies
For details see: http://www.hp.com/go/printerclaims.