location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 768 500-ml Cyan DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
768 500-ml Cyan DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4S5B5A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188231968 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 09:09:32
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 768 500-ml Cyan DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Achieve outstanding fine line detail, bold blacks, distinguishable grays, and vivid colors with HP Flex Tech Inks. Accommodate different applications such as technical drawings, blueprints, maps, presentations, and even posters.
  • - Confidently share prints with outstanding light and water fastness, print permanence,[1] and resistance to smudging and highlighter bleed.
  • - Commit to minimizing your environmental impact with UL ECOLOGO® Certified inks.[2] Unlabeled cartridges make it easier to recycle.[3] And it’s free with the HP Planet Partners Program.[4]
  • - What's in the box: Ink cartridge
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 768 500-ml Cyan DesignJet Ink Cartridge :
The long product name of HP 768 500-ml Cyan DesignJet Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

768 500-ml Cyan DesignJet Ink Cartridge
More>>>
HP 768 500-ml Cyan DesignJet Ink Cartridge:
The official description of HP 768 500-ml Cyan DesignJet Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take quality, durability, and sustainability to new heights with HP Flex Tech Inks. Based on years of field experience with HP PageWide XL printers, this ink delivers exceptional results while also helping to reduce your environmental impact.

Short summary description HP 768 500-ml Cyan DesignJet Ink Cartridge:
This short summary of the HP 768 500-ml Cyan DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 768 500-ml Cyan DesignJet Ink Cartridge, Standard Yield, Cyan, 500 ml, 1 pc(s), Single pack

Long summary description HP 768 500-ml Cyan DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 768 500-ml Cyan DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 768 500-ml Cyan DesignJet Ink Cartridge. Cartridge capacity: Standard Yield, Supply type: Single pack, Colour ink volume: 500 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
500 ml
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Cyan
Features
Brand compatibility *
HP
Supply type *
Single pack
Weight & dimensions
Width
152 mm
Depth
64 mm
Height
125 mm
Weight
628 g
Package weight
672,3 g
Country Distributor
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
France 2 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)