location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Alloy Origins 60 - Mechanical Gaming Keyboard - HX Red (US Layout)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Alloy Origins 60 - Mechanical Gaming Keyboard - HX Red (US Layout)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5N4AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188048948 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:17:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX Alloy Origins 60 - Mechanical Gaming Keyboard - HX Red (US Layout)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Free up more room for your mouse with this supremely compact keyboard.
  • - The aluminum casing keeps the keyboard structurally sound and stable when the action gets intense and the game hangs in the balance; battle after battle, night after night.
  • - The keycaps are designed with durable PBT material that is resistant to wear, friction, and solvents. Secondary functions are printed on the sides of the keycaps for quick recognition.[3]
  • - The key switches are custom-designed to be a balance of responsiveness and accuracy, featuring a short travel time and low actuation force. They’re also reliable, rated for 80 million keypresses with no loss of quality.
  • - Get brighter, more luminous RGB lighting, thanks to the exposed LED design of the HyperX mechanical switches.
  • - Customize Game Mode, build macros, and set up per-key lighting and effects.
  • - Two-step keyboard feet allow you to set your keyboard up at 3 different tilt angles. A detachable USB-C cable makes this ultra-compact keyboard super portable.
  • - A keycap puller, an additional Esc key, and the special alternate spacebar design for the Alloy Origins 60 are included for additional customization.
Warranty: 2 year
Long product name HyperX Alloy Origins 60 - Mechanical Gaming Keyboard - HX Red (US Layout) :
The long product name of HyperX Alloy Origins 60 - Mechanical Gaming Keyboard - HX Red (US Layout). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Alloy Origins 60 - Mechanical Gaming Keyboard - HX Red (US Layout)
More>>>
HyperX Alloy Origins 60 - Mechanical Gaming Keyboard - HX Red (US Layout):
The official description of HyperX Alloy Origins 60 - Mechanical Gaming Keyboard - HX Red (US Layout) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make room for more plays.
The HyperX Alloy Origins™ 60 is a supremely portable 60% form factor keyboard that gives you more room for sweeping mouse movements. It features a durable, full aluminum body, and reliable HyperX switches balanced for speed and performance which are rated to withstand 80 million keypresses. The stock double shot PBT keycaps have secondary functions printed on them so you can quickly locate additional functionality. Let your style shine bright with the HyperX switches’ exposed LED design, and stunning lighting effects. Further customize your keyboard with macros, personalized lighting profiles, and more with HyperX NGENUITY software.[3]

Short summary description HyperX Alloy Origins 60 - Mechanical Gaming Keyboard - HX Red (US Layout):
This short summary of the HyperX Alloy Origins 60 - Mechanical Gaming Keyboard - HX Red (US Layout) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Alloy Origins 60 - Mechanical Gaming Keyboard - HX Red (US Layout), 60%, Wired, USB, Mechanical, RGB LED, Black

Long summary description HyperX Alloy Origins 60 - Mechanical Gaming Keyboard - HX Red (US Layout):
This is an auto-generated long summary of HyperX Alloy Origins 60 - Mechanical Gaming Keyboard - HX Red (US Layout) based on the first three specs of the first five spec groups.

HyperX Alloy Origins 60 - Mechanical Gaming Keyboard - HX Red (US Layout). Keyboard form factor: 60%, Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: RGB LED. Cable length: 1,8 m. Recommended usage: Gaming. Product colour: Black

Petite 60% form factor

Free up more room for your mouse with this supremely compact keyboard.

Full aircraft-grade aluminum body

The aluminum casing keeps the keyboard structurally sound and stable when the action gets intense and the game hangs in the balance; battle after battle, night after night.

Double shot PBT keycaps with side-printed secondary functions

The keycaps are designed with durable PBT material that is resistant to wear, friction, and solvents. Secondary functions are printed on the sides of the keycaps for quick recognition.[3]

Keyboard
Keyboard key switch technology
HyperX Red
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard form factor *
60%
Numeric keypad *
No
Actuation force
45 g
Rollover
N-key rollover
Design
Backlight *
Yes
Backlight type
RGB LED
Product colour *
Black
Features
Cable length
1,8 m
Features
Anti-ghosting
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Weight & dimensions
Keyboard dimensions (WxDxH)
296 x 105,5 x 36,9 mm
Keyboard weight
781,5 g
Weight
781,5 g
Packaging content
Number of products included *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Philippines 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Disclaimer HyperX Alloy Origins 60 - Mechanical Gaming Keyboard - HX Red (US Layout):
Disclaimer

[3] Accessory keycaps are ABS material.

Technical specification disclaimers
Per key RGB lighting customizable with HyperX NGENUITY software.