location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Alloy Core RGB - Gaming Keyboard (US Layout)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Alloy Core RGB - Gaming Keyboard (US Layout)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P4F5AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188042533 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 00:01:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX Alloy Core RGB - Gaming Keyboard (US Layout)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Membrane
  • - Full-size (100%) Numeric keypad
  • - Backlight RGB LED
  • - Black
  • - 1 pc(s)
Warranty: 2 year
Long product name HyperX Alloy Core RGB - Gaming Keyboard (US Layout) :
The long product name of HyperX Alloy Core RGB - Gaming Keyboard (US Layout). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Alloy Core RGB - Gaming Keyboard (US Layout)
More>>>
HyperX Alloy Core RGB - Gaming Keyboard (US Layout):
The official description of HyperX Alloy Core RGB - Gaming Keyboard (US Layout) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Signature HyperX light bar and RGB style for core gamers.
Featuring HyperX’s signature radiant light bar, and smooth, dynamic RGB lighting effects, the HyperX Alloy Core RGB™ is ideal for gamers looking to enhance their keyboard’s style and performance without breaking the bank. With six different lighting effects and three brightness levels, it balances both brilliance and budget. Crafted with a durable, reinforced plastic frame, the Alloy Core RGB was constructed for stability and reliability for gamers who want a keyboard that will last. The soft-touch keys have a tactile feel, yet are tuned to be quiet, and they also feature gaming-grade anti-ghosting functionality and key rollover. It’s spill resistant, tested to withstand 120ml of liquid, so beverage accidents won’t put an end to your game. The dedicated media controls and quick access buttons for lighting and Game Mode place control right at your fingertips. Keyboard Lock allows you to lock your keyboard down without having to put your entire system on standby. The Alloy Core RGB is stylish, nicely-featured, and durable, making it a great all-around multimedia keyboard for gamers.

Short summary description HyperX Alloy Core RGB - Gaming Keyboard (US Layout):
This short summary of the HyperX Alloy Core RGB - Gaming Keyboard (US Layout) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Alloy Core RGB - Gaming Keyboard (US Layout), Full-size (100%), Wired, USB, Membrane, RGB LED, Black

Long summary description HyperX Alloy Core RGB - Gaming Keyboard (US Layout):
This is an auto-generated long summary of HyperX Alloy Core RGB - Gaming Keyboard (US Layout) based on the first three specs of the first five spec groups.

HyperX Alloy Core RGB - Gaming Keyboard (US Layout). Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane. Backlight type: RGB LED. Cable length: 1,8 m. Recommended usage: Gaming. Product colour: Black

Signature light bar with smooth, stylish RGB effects

Stunning radiance paired with six effect presets; Color Cycle, Spectrum Wave, Breathing, Solid, 5 Zones, and Aurora.

5 Zones multi-color customization option

Customize five zones of the keyboard with the color of your choice.

Quiet, responsive keys with anti-ghosting functionality

Comfortable, quiet keys with a tactile feel.

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Membrane
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Polling rate
1000 Hz
Design
Backlight *
Yes
Backlight type
RGB LED
Product colour *
Black
Protection features
Spill resistant
Features
Cable length
1,8 m
Anti-ghosting
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Weight & dimensions
Keyboard dimensions (WxDxH)
443,2 x 175,31 x 35,68 mm
Keyboard weight
1,12 kg
Packaging content
Number of products included *
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Australia 2 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)