location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2TB 5400 2.5in HDD internal hard drive 500 GB 5400 RPM 2.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2TB 5400 2.5in HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4A1H1AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068439545 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 19:46:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HP 2TB 5400 2.5in HDD internal hard drive 500 GB 5400 RPM 2.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5" 5400 RPM Serial ATA
  • - Server/workstation HDD
  • - 90 g
Long product name HP 2TB 5400 2.5in HDD internal hard drive 500 GB 5400 RPM 2.5" Serial ATA :
The long product name of HP 2TB 5400 2.5in HDD internal hard drive 500 GB 5400 RPM 2.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB 7200RPM 2.5 inch Hard Drive
More>>>
Short summary description HP 2TB 5400 2.5in HDD internal hard drive 500 GB 5400 RPM 2.5" Serial ATA:
This short summary of the HP 2TB 5400 2.5in HDD internal hard drive 500 GB 5400 RPM 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2TB 5400 2.5in HDD, 500 GB, 5400 RPM, 2.5", Serial ATA

Long summary description HP 2TB 5400 2.5in HDD internal hard drive 500 GB 5400 RPM 2.5" Serial ATA:
This is an auto-generated long summary of HP 2TB 5400 2.5in HDD internal hard drive 500 GB 5400 RPM 2.5" Serial ATA based on the first three specs of the first five spec groups.

HP 2TB 5400 2.5in HDD. HDD capacity: 500 GB, HDD speed: 5400 RPM, HDD size: 2.5", Interface: Serial ATA

Features
HDD capacity *
500 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Interface *
Serial ATA
Type *
HDD
Component for *
Server/workstation
Weight & dimensions
Width
100 mm
Height
69,9 mm
Weight & dimensions
Depth
7,1 mm
Weight
90 g
Packaging data
Package width
184 mm
Package depth
232 mm
Package weight
262 g
Package height
58 mm
Logistics data
Country of origin
Thailand
Country Distributor
Italia 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)