HP logo

HP OfficeJet Pro 8132e All-in-One Printer,

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13659
Info modified on:
15 Oct 2024, 00:20:54
Long product name HP OfficeJet Pro 8132e All-in-One Printer,:

OfficeJet Pro 8132e All-in-One Printer

HP OfficeJet Pro 8132e All-in-One Printer,:



Short summary description HP OfficeJet Pro 8132e All-in-One Printer,:

HP OfficeJet Pro 8132e All-in-One Printer,, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Grey

Long summary description HP OfficeJet Pro 8132e All-in-One Printer,:

HP OfficeJet Pro 8132e All-in-One Printer,. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print, Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Grey

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.