location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 303 2-pack Black/Tri-color Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
303 2-pack Black/Tri-color Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YM92AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545863971 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 674815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2024 00:02:47
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 303 2-pack Black/Tri-color Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 303 Ink Cartridges deliver legendary HP print quality.
  • - 1 Black (~200 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - HP 303 ink cartridges are built with recycled material and can easily be recycled for free through HP Planet Partners.[2]
  • - Ideal for those who are looking for professional quality photos and documents from their in-home printer for immediate sharing.
  • - Depend on Original HP 303 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 ink cartridges
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 303 2-pack Black/Tri-color Original Ink Cartridges :
The long product name of HP 303 2-pack Black/Tri-color Original Ink Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

303 2-pack Black/Tri-color Original Ink Cartridges
More>>>
HP 303 2-pack Black/Tri-color Original Ink Cartridges:
The official description of HP 303 2-pack Black/Tri-color Original Ink Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for those who are looking for professional quality photos and documents from their in-home printer for immediate sharing.

HP cartridges are designed with HP printers to offer outstanding photo and document quality. Print high quality black text, brilliant colour graphics, and get unique shades with cartridges built for reliability.

Short summary description HP 303 2-pack Black/Tri-color Original Ink Cartridges:
This short summary of the HP 303 2-pack Black/Tri-color Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 303 2-pack Black/Tri-color Original Ink Cartridges, Standard Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 4 ml, 4 ml

Long summary description HP 303 2-pack Black/Tri-color Original Ink Cartridges:
This is an auto-generated long summary of HP 303 2-pack Black/Tri-color Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 303 2-pack Black/Tri-color Original Ink Cartridges. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 4 ml, Supply type: Multi pack, Colour ink page yield: 165 pages, Colour ink volume: 4 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 200 pages

Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

True-to-life colours

From your favorite vacation photos to pictures of your children, make them shine with authentic colours and HP 303 ink cartridges.

Exceptional HP print quality

HP ink cartridges deliver exceptional print quality, time after time. Get sharp text and vibrant graphics for all your in-home office documents.

Reliability in every cartridge

You can count on Original HP ink cartridges to consistently deliver exceptional results. Get top quality prints with cartridges designed and tested with high standards.

Serious versatility. Serious prints.

Whether you’re printing reports, documents, or your favorite photos, HP 303 ink cartridges will deliver top quality printouts for a variety of projects.

Active Ink Balancing

Brilliant performance for the life of your tri-colour cartridge with Active Ink Balancing. Only Original HP ink cartridges work with your HP printer to produce sharp documents from start to finish.

The environmental choice

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [5]

Preserve your photos

Rely on HP Original inks for fade and water-resistant photos so you can enjoy images with vivid colour that last for decades. [1]

More ink. More value.

Replace ink less frequently and get a better value – produce up to twice as many pages and change cartridges less often with Original HP high-yield ink cartridges. [3]

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP ENVY 6200, 6255, 7100, 7134, 7155, 7158, 7800, 7855 / HP Tango Printer
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
1
Black ink volume
4 ml
Colour ink volume
4 ml
Black ink page yield *
200 pages
Colour ink page yield *
165 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
3YM92AE
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
117 mm
Weight & dimensions
Depth
38 mm
Height
157 mm
Package width
117 mm
Package depth
38 mm
Package height
157 mm
Package weight
90 g
Technical details
Box contents
2 ink cartridges
Logistics data
Pallet width
120 cm
Pallet length
80 cm
Pallet height
106,4 cm
Quantity per pallet
1080 pc(s)
Number of cartons per pallet
45 pc(s)
Pallet weight
134,37 g
Master (outer) case width
361 mm
Master (outer) case length
251 mm
Master (outer) case height
184 mm
Quantity per master (outer) case
24 pc(s)
Master (outer) case weight
2,54 g
Master (outer) case gross weight (imperial)
2,54 kg (5.6 lbs)
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1064 mm
Pallet dimensions (W x D x H) (imperial)
1199,9 x 800,1 x 1064 mm (47.2 x 31.5 x 41.9")
Pallet weight (imperial)
134,4 kg (296.2 lbs)
Country Distributor
Nederland 4 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 303 2-pack Black/Tri-color Original Ink Cartridges:
Disclaimer

[1] Image permanence estimates based on Original HP inks printed on HP Photo Papers. For more information, see http://www.hp.com/go/printpermanence.
[3] Based on HP 303XL High Yield Black and Tri-color Original Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see http://www.hp.com/go/learnaboutsupplies. Less cost per page compared with manufacturer recommended street price and published page yield of standard-yield HP 303 Original Ink Cartridges. Actual pricing may vary.

[1] Image permanence estimates based on Original HP inks printed on HP Photo Papers. For more information, see http://www.hp.com/go/printpermanence.
[3] Based on HP 303XL High Yield Black and Tri-colour Original Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see http:/www.hp.com/go/learnaboutsupplies. Less cost per page compared with manufacturer recommended street price and published page yield of standard-yield HP 303 Original Ink Cartridges. Actual pricing may vary.
[4] See http://www.hp.com/go/suppliesclaims.
[5] HP Planet Partners Program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.