location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Laptop 17-ae199nia 3XZ18EA

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP ENVY Laptop 17-ae199nia 3XZ18EA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3XZ18EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545878050 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2018
Product end of life date
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year limited parts, labour, and carry-in service
Long product name HP ENVY Laptop 17-ae199nia 3XZ18EA :
The long product name of HP ENVY Laptop 17-ae199nia 3XZ18EA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY Laptop 17-ae199nia 3XZ18EA
More>>>
HP ENVY Laptop 17-ae199nia 3XZ18EA:
The official description of HP ENVY Laptop 17-ae199nia 3XZ18EA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerfully designed. Beyond expectations.
Surpass the status-quo on a premium laptop that combines the cutting-edge performance you need; with the high-end design you want. Fearlessly tackle everything that comes your way with next-generation processors, an immersive 8 million pixel display and a daring aluminum design.

Short summary description HP ENVY Laptop 17-ae199nia 3XZ18EA:
This short summary of the HP ENVY Laptop 17-ae199nia 3XZ18EA data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Laptop 17-ae199nia 3XZ18EA

Long summary description HP ENVY Laptop 17-ae199nia 3XZ18EA:
This is an auto-generated long summary of HP ENVY Laptop 17-ae199nia 3XZ18EA based on the first three specs of the first five spec groups.

HP ENVY Laptop 17-ae199nia 3XZ18EA

Tremendous power. Impeccable performance.
Tremendous power. Impeccable performance.

Keep your momentum going all-day long, with fast boot up and powerhouse speeds. Packed with an 8th gen Intel® Core™ i7 processor[2] and 8 GB RAM. Doing it all is now within reach.

A front row experience from anywhere
A front row experience from anywhere

Whether you’re watching a movie or editing a video, turn everything on screen into a spectacle with an 8 million pixel display[1], NVIDIA® GeForce® MX150 graphics, and audio by Bang & Olufsen.

A design that demands attention
A design that demands attention

Beautifully crafted with an aluminum chassis, this design is all about high end style. Combine elegance and efficiency with a massive 43.9 cm (17.3”) diagonal display, full-size keyboard, and all the ports you need.

PCIe SSD storage
PCIe SSD storage

Available in 512 GB, PCIe®-based flash storage is up to 17x faster than a traditional 5400 rpm laptop hard drive. [5]

8th Generation Intel® Core™ processor
8th Generation Intel® Core™ processor

Upgrade performance with smooth system responsiveness and fast load times for an exceptional PC experience. Supporting resolution up to stunning 4K, stream premium content or even create your own. [4]

DDR4 RAM options
DDR4 RAM options

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Source Testseek summary Average rating
Reviews
Updated:
2020-02-23 23:36:55
Uk has collected 4 expert reviews for HP ENVY Laptop 17-ae199nia 3XZ18EA and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Disclaimer HP ENVY Laptop 17-ae199nia 3XZ18EA:
Disclaimer

[1] 4K content is required to view 4K images.
[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. [4] 4K content required to view full 4K images. System loading time and responsiveness dependent upon product configuration.
[5] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD