location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3XB94AA 0,7 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3XB94AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3XB94AA#ABB
Category:
Cables with Thunderbolt connectors, which are used by electronic devices e.g. Apple's 2011 MacBook Pro,
Thunderbolt Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2023 12:01:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2023
Product end of life date
Bullet Points HP 3XB94AA 0,7 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,7 m
  • - Thunderbolt version: 2
  • - Black
  • - 1 pc(s)
Long product name HP 3XB94AA 0,7 m Black :
The long product name of HP 3XB94AA 0,7 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thunderbolt 120W G2 Cable
More>>>
Short summary description HP 3XB94AA 0,7 m Black:
This short summary of the HP 3XB94AA 0,7 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3XB94AA, Male, Male, 0,7 m, Black, 1 pc(s), Business

Long summary description HP 3XB94AA 0,7 m Black:
This is an auto-generated long summary of HP 3XB94AA 0,7 m Black based on the first three specs of the first five spec groups.

HP 3XB94AA. Connector 1: Male, Connector 2: Male, Cable length: 0,7 m

Features
Connector 1 *
Male
Connector 2 *
Male
Cable length *
0,7 m
Product colour *
Black
Features
Thunderbolt version *
2
Quantity per pack
1 pc(s)
HP segment
Business
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
HP 3XB94AA Thunderbolt cable 0,7 m Black HP 3XB94AA Thunderbolt cable 0,7 m Black
(show image)
3XB94AA 3XB94AA 0.00
(excl. VAT)
0 (incl. VAT)