location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by - 17-an007ne

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by - 17-an007ne
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3QU98EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545363143 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Oct 2018
Product end of life date
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year limited parts, labour, and carry-in service
Long product name HP OMEN by - 17-an007ne :
The long product name of HP OMEN by - 17-an007ne. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by Laptop 17-an007ne 3QU98EA
More>>>
HP OMEN by - 17-an007ne:
The official description of HP OMEN by - 17-an007ne as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable gaming powerhouse
When the competition is relentless, greatness is achieved by those heroes who rise to the occasion. Equipped with powerful hardware and an aggressive design, the OMEN Laptop takes mobile performance seriously, letting you conquer any challenge in-game from just about anywhere.

Short summary description HP OMEN by - 17-an007ne:
This short summary of the HP OMEN by - 17-an007ne data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by - 17-an007ne

Long summary description HP OMEN by - 17-an007ne:
This is an auto-generated long summary of HP OMEN by - 17-an007ne based on the first three specs of the first five spec groups.

HP OMEN by - 17-an007ne

Go on, turn up the settings
Go on, turn up the settings

With this kind of power, they’ll be running scared. Includes an Intel® Core™ processor[1] and NVIDIA® graphics. And with high performance cooling in your arsenal, you’re ready to conquer even the most intensive AAA titles.

Every last detail. In your sights.
Every last detail. In your sights.

A Dragon Red backlit keyboard with highlighted WASD, customizable macros, and 26-key rollover anti-ghosting, ensures every keystroke is detected. With a 1080p with 120 Hz refresh rate[2] display, combat without frustrating lag and image ghosting.  

Upgrade. Expand. Evolve.
Upgrade. Expand. Evolve.

Level up to the latest hardware and make upgrading a breeze with single panel access to internals. A Thunderbolt 3-certified USB-C™ port[3], 3 USB Type A ports, and an HDMI port lets you easily adapt to all the action.

DDR4 RAM options
DDR4 RAM options

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows—only better. [5]

7th Generation Intel® Core™ processor
7th Generation Intel® Core™ processor

Powerful performance easily keeps up with all your multitasking demands, enables new ways to interact with your PC, and delivers enhanced 4K video capabilities. [6]

Source Testseek summary Average rating
Reviews
Updated:
2020-02-23 23:42:34
Uk has collected 37 expert reviews for HP OMEN by - 17-an007ne and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2020-02-23 23:42:34
Below, we've listed our top picks of the exhaustive list of laptop deals in January 2018, to save you the hassle of digging through the list yourself. Stay tuned for more too: this page is regularly being updated as and when we spot more excellent laptop...
0%
Disclaimer HP OMEN by - 17-an007ne:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[2] Full high-definition (FHD) content required to view FHD images. All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[3] USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum. [5] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[6] Altering clock frequency and/or voltage may: (i) reduce system stability and useful life of the system, processor, and other system components; (ii) cause the processor and other system components to fail; (iii) cause reductions in system performance; (iv) cause additional heat or other damage; and (v) affect system data integrity. HP and Intel® have not tested, and does not warranty, the operation of the processor beyond its specifications. HP and Intel® have not tested, and do not warranty, the operation of other system components beyond their industry standard specifications. HP and Intel® assume no responsibility that the processor and other system components, including if used with altered clock frequencies and/or voltages, will be fit for any particular purpose.