location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 230 Wireless Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
230 Wireless Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3L1E7AA show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 471117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2024 00:00:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 230 Wireless Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - RF Wireless Membrane
  • - Full-size (100%) Numeric keypad
  • - Island-style keyboard
  • - Black
  • - 1 pc(s)
Warranty: Two-year limited warranty.
Long product name HP 230 Wireless Keyboard :
The long product name of HP 230 Wireless Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

230 Wireless Keyboard
More>>>
HP 230 Wireless Keyboard:
The official description of HP 230 Wireless Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for comfort, made for quiet.
Experience a keyboard that’s comfortable, sleek and quiet. With a chiclet keyboard you can be at your most efficient with the least amount of noise. Also, enjoy a clutter-free environment and the freedom to roam with a 2.4GHz wireless connection[1]. Plus, with keyboard shortcuts and long-lasting batteries, you can stay productive all day long.

Short summary description HP 230 Wireless Keyboard:
This short summary of the HP 230 Wireless Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP 230 Wireless Keyboard, Full-size (100%), Wireless, RF Wireless, Membrane, Black

Long summary description HP 230 Wireless Keyboard:
This is an auto-generated long summary of HP 230 Wireless Keyboard based on the first three specs of the first five spec groups.

HP 230 Wireless Keyboard. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Membrane, Recommended usage: Universal. Product colour: Black

Stylish design with comfort in mind

The chiclet keyboard design lets you enjoy comfortable, more accurate typing with less noise.

Free yourself from the wires

Reduce clutter and enjoy the freedom to move around lag-free with a 2.4GHz wireless connection[1].

Productivity at your fingertips

Increase productivity with a keyboard that easily activates all 12 function keys with just one click.

The story is currently unavailable. Please, contact us.
Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard key switch *
Membrane
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Frequency band
2.4 GHz
Design
Backlight *
No
Island-style keyboard
Yes
Product colour *
Black
Features
USB connector type
USB Type-A
Power
Power source type *
Battery
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Weight & dimensions
Keyboard dimensions (WxDxH)
440 x 146,2 x 27,6 mm
Keyboard weight
495 g
Weight
495 g
Packaging data
Package width
457 mm
Package depth
171 mm
Package height
31 mm
Package weight
685 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
User guide
Yes
Other features
Depth
146,2 mm
Height
27,6 mm
Width
440 mm
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 230 Wireless Keyboard:
Disclaimer

[1] Wireless connectivity up to 32.8ft (10m).