location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G5 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3JX61EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545061742 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 15:08:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Apr 2020
Product end of life date
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 840 G5 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8550U (8MB Cache, 1.80GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080
  • - 32GB (2400MHz) DDR4-SDRAM (2 x 16) & 1000GB SSD
Warranty: 3 year limited parts, labor (3-3-0) warranty. Certain restrictions and exclusions apply.
Long product name HP EliteBook 840 G5 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The long product name of HP EliteBook 840 G5 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8550U (8MB Cache, 1.80GHz), 32GB DDR4-SDRAM, 1000GB SSD, 35.6 cm (14") Full HD 1920 x 1080, Intel UHD Graphics 620, LAN, WLAN, Bluetooth, 3G, 4G, Webcam, Windows 10 Pro 64-bit
More>>>
HP EliteBook 840 G5 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official description of HP EliteBook 840 G5 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A distinctively designed notebook that lets you work anywhere
Beautifully crafted with the modern professional in mind, the highly secure and manageable HP EliteBook 840 offers powerful collaboration tools, so you can be as productive as ever, on the go or at the office.

Short summary description HP EliteBook 840 G5 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP EliteBook 840 G5 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 840 G5, Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description HP EliteBook 840 G5 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook 840 G5 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook 840 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Silver

Brilliant new design

This ultra-slim, precision-crafted aluminum laptop with a narrow border display goes anywhere, and looks great doing it. An optional ultra-bright display[12] adapts to any environment, for an optimal viewing experience wherever you work.

Built on a secure foundation

Protect your PC against the evolving malware threats of the future, with self-healing, hardware-enforced, and manageable security solutions from HP. From the BIOS to the browser HP Sure Start Gen4[3] and HP Sure Click[4] help secure your PC.

Crystal-clear collaboration

Calls sound crisp and clear with advanced collaboration features like HP Noise Cancellation. Loud top-firing speakers produce rich sound. The world-facing third microphone and collaboration keys help make PC calls productive.

A modern docking solution

Quickly transition to desktop productivity with a single USB-C™-cable[5]. The optional HP Thunderbolt Dock G2[6] delivers enterprise manageability and an optional audio module[7]. Traditional side docking is also supported to work with your existing solution.

Let nothing stand in your way

Power through your day with Windows 10 Pro[1] and the powerful security, collaboration and connectivity features from HP.

High performance, high portability.

Help speed up demanding business applications with an optional 8th Gen quad-core Intel® Core™ processor[8].

Powering your creativity

Power through creative applications using high resolution 4k displays with optional AMD Radeon™ RX540 Discrete Graphics[6].

Preserve your privacy

Never wonder if someone is watching you with the added peace-of-mind that comes from the integrated HP Privacy Camera[9], with a physical shutter to protect from malicious surveillance.

Firmware level protection

Protect your PC with the hardware-enforced self-healing protection of HP Sure Start Gen4[3] that automatically recovers the BIOS.

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with self-healing protection[10].

Keep visual hackers in the dark

Instantly protect against visual hacking with the optional HP Sure View Gen2[11] integrated privacy screen. At the touch of a button your screen appears unreadable to those around you while you see your content clearly.

Browse confidently

Help protect your PC from websites and in-browser .pdf files infected with malware, ransomware, or viruses with HP Sure Click[4].

The story is currently unavailable. Please, contact us.
Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Business
Country of origin
China
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
RGB colour space
NTSC
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8550U
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
1,8 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe 3.0, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Network
Mobile network generation
4G
2G standards
Edge
3G standards
DC-HSPA+, TD-SCDMA
4G standard
LTE
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 8265
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Network
WWAN
Installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
122589
Conflict-Free processor
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Security tools
P BIOSphere Gen4; HP DriveLock and Automatic DriveLock; HP Secure Erase; HP Fingerprint Sensor; HP Password Manager; HP Device Access Manager; HP Security Manager; HP Sure Click
HP Management tools
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Cong Utility (BCU); HP Client Catalog; HP Manageability Integration Kit
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
Power on
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
326 mm
Depth
234 mm
Height
17,9 mm
Weight *
1,48 kg
Other features
3D
No
SIM card support
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-04-07 04:56:09
Uk has collected 43 expert reviews for HP EliteBook 840 G5 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
futurefive.co.nz
Updated:
2018-04-26 04:07:46
This review has been one of the most difficult I've ever written.This is not a reflection on the product.It's just that when I finish, I'm duty-bound to pack up this EliteBook and return it. Even my beloved other half has found herself attracted by its se...
0%
techradar.com
Updated:
2018-06-19 05:32:13
In the ultra-competitive Ultrabook market, HP has to contend with many respected brands that all see this as a highly lucrative sector. The Elitebook designs offer a very wide range of performance and price points, with the 840 G5 being on the higher end...
Good Lovely engineering, Stunning display, Excellent performance...
Bad Proprietary PSU...
Bottom line Compact, yet massively powerful and feature-filled. The HP EliteBook 840 G5 avoids aesthetic showboating and focuses entirely on providing the best core user experience. For the power user who doesn't want a 2-in-1 system, this is one of the best pure Ult...
80%
expertreviews.co.uk
Updated:
2018-07-23 12:24:35
Then there’s HP’s combination Sure Start Gen4 feature. While it may sound like a government-sponsored house-buying scheme, it’s actually an added layer of protection for your BIOS. If malware targets this and makes a change, Sure Start will revert to the...
Good Fantastic security features, Feels sturdy, Great screen...
Bad Strange trackpoint position, Not the best battery life...
Bottom line A great choice for security-conscious companies, with a great screen privacy mode...
80%
itpro.co.uk
Updated:
2018-07-23 12:24:35
Sign up for our daily newsletterIf your business puts security at the top of your wishlist when it comes to new laptops, the HP EliteBook 840 G5 should be on your radar. Although, judging by all the security features this machine boasts, it's probably g...
Good Excellent port selection, Great business features, Keen price...
Bad Chunky, unprepossessing design, Performance can't match the Dell XPS 13...
Bottom line While we wouldn't rush out to buy the EliteBook 840 G5, there's much to like here. This level of versatility, and prices starting at £1,099 inc VAT on HP's website, make the EliteBook an attractive option for security-sensitive businesses...
80%
gadgetscentral.co.uk
Updated:
2018-09-08 07:55:53
If security is your top priority when it comes to laptops, the HP EliteBook 840 G5 should be on your radar. Although, judging by all the security features this machine boasts, it's going to be pretty secure.Not content with the usual defensive layers of...
Bottom line While I wouldn't go mad for the EliteBook 840 G5, there's much to like here: the conferencing features; the extra levels of privacy; the convenience of built-in Ethernet and HDMI ports to accompany Thunderbolt 3. This versatility, make the EliteBook an at...
0%
Country Distributor
Deutschland 1 distributor(s)
Disclaimer HP EliteBook 840 G5 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Ultra-bright display is an optional feature that must be installed at the factory.
[3] HP Sure Start Gen4 is available on HP EliteBook products equipped with Intel® 8th generation processors.
[4] HP Sure Click is available on select HP platforms and supports Microsoft® Internet Explorer and Chromium™. Check h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW for all compatible platforms as they become available.
[5] USB-C™ notebooks must be able to support power and video.
[6] Sold separately or as an optional feature.
[7] HP Audio Module sold separately and required for audio.
[8] Intel® Quad Core™ processors are optional. Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[9] HP Privacy Camera only available on non-touch screens equipped with HD or IR camera and must be installed at the factory.
[10] HP Sure Run is available on HP Elite PCs equipped with Intel® or AMD 8th generation processors.
[11] HP Sure View integrated privacy screen is an optional feature that must be configured at purchase.
[12] Ultra-bright display is an optional feature that must be installed at the factory.