HP logo

HP 768 DesignJet Maintenance Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12114
Info modified on:
02 Nov 2024, 00:29:23
Bullet Points HP 768 DesignJet Maintenance Cartridge:
  • - What's in the box: Maintenance cartridge
Warranty:
Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 768 DesignJet Maintenance Cartridge:

768 DesignJet Maintenance Cartridge

Short summary description HP 768 DesignJet Maintenance Cartridge:

HP 768 DesignJet Maintenance Cartridge, Maintenance cartridge, Black, HP, DesignJet XL X3800 PostScript, 1 pc(s), 3,39 kg

Long summary description HP 768 DesignJet Maintenance Cartridge:

HP 768 DesignJet Maintenance Cartridge. Product type: Maintenance cartridge, Product colour: Black, Brand compatibility: HP. Package weight: 3,39 kg

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.