HP logo

HP EliteBook 725 G4 AMD A8 A8-9600B Laptop 31,8 cm (12.5") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56086
Info modified on:
02 Feb 2025, 22:52:17
Short summary description HP EliteBook 725 G4 AMD A8 A8-9600B Laptop 31,8 cm (12.5") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver:

HP EliteBook 725 G4, AMD A8, 2,4 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description HP EliteBook 725 G4 AMD A8 A8-9600B Laptop 31,8 cm (12.5") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver:

HP EliteBook 725 G4. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-9600B, Processor frequency: 2,4 GHz. Display diagonal: 31,8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.