location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 32 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2FW77AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808268953 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:11:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 32 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Expand your entertainment experience on a 31.5” diagonal FHD[1] display with an immersive 178° view.
  • - Everything is portrayed in striking detail with IPS technology and 99% sRGB color accuracy.[2]
  • - Connect to your laptop or desktop with conveniently located HDMI and VGA ports.
Long product name HP 32 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP 32 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80 cm (31.5"), FHD (1920 x 1080 @ 60 Hz), 16:9, 250 cd/m², 1200:1 static, 6000000:1 dynamic, 5 ms gray to gray (with overdrive)
More>>>
HP 32 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Black:
The official description of HP 32 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Larger than life
Home entertainment reaches new heights on a spacious 32” diagonal display. Maximize immersion while watching movies, and multitask with multiple windows on a full-sized screen. With its vibrant visuals and versatile connectivity options, everything on screen comes to life in dazzling clarity.

Short summary description HP 32 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP 32 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 32, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP 32 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP 32 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP 32. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
80 cm (31.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
ADS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1200:1
Contrast ratio (dynamic)
6000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,363 x 0,363 mm
Viewable size, horizontal
69,8 cm
Viewable size, vertical
39,3 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Front bezel colour
Black
Country of origin
China
Certification
CB; CE; cTUVus; FCC; Mexico CoC
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
Ports & interfaces
HDMI ports quantity
1
HDMI version
2.0
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 13°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
33 kWh
Power consumption (typical) *
36 W
Power consumption (standby) *
0,5 W
Power consumption (max)
39 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, HDMI
Weight & dimensions
Width (without stand)
729,7 mm
Depth (without stand)
58,3 mm
Height (without stand)
432,8 mm
Weight (without stand)
7,72 kg
Sustainability
European Product Registry for Energy Labelling (EPREL) code
365527
Logistics data
Harmonized System (HS) code
85285210
Other features
TV tuner integrated
No
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Disclaimer HP 32 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Black:
Disclaimer

[1] Full high-definition (FHD) content required to view FHD images.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.