location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stitch S500 large format printer Dye-sublimation Colour 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stitch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2ET73B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808485947 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Stitch S500 large format printer Dye-sublimation Colour 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get the right colour the first time, and across your fleet. Find the closest visual match for out-of-gamut colours with PANTONE® emulation.[2] Use our cloud-based library of finished profiles[3] or easily create your own in half the time.[4]
  • - Keep production running smoothly and efficiently. Run at top speed while producing richly saturated colour. Print an entire shift unattended, even overnight. Stay in control and maximize your uptime with efficient fleet management.
  • - Gain an advantage with a space-saving printer that enables breakthrough cost efficiency.[1] Use lightweight, inexpensive transfer paper without cockling. Avoid reprints and media waste with the Smart Nozzle Compensation system.
Long product name HP Stitch S500 large format printer Dye-sublimation Colour 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN :
The long product name of HP Stitch S500 large format printer Dye-sublimation Colour 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dye-sublimation, 1625 x 1220 mm, 1200 x 1200dpi, USB
More>>>
HP Stitch S500 large format printer Dye-sublimation Colour 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN:
The official description of HP Stitch S500 large format printer Dye-sublimation Colour 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Help reduce media waste and costs using lightweight transfer paper that won't cockle. Increase efficiency by printing unattended shifts. And make colour your advantage with the help of smart tools, automatic colour matching, and easy profiling.

Short summary description HP Stitch S500 large format printer Dye-sublimation Colour 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN:
This short summary of the HP Stitch S500 large format printer Dye-sublimation Colour 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Stitch S500, Dye-sublimation, 1200 x 1200 DPI, Black, Cyan, Magenta, Yellow, 1625 x 1220 mm, Gigabit Ethernet, 10,100,1000 Mbit/s

Long summary description HP Stitch S500 large format printer Dye-sublimation Colour 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN:
This is an auto-generated long summary of HP Stitch S500 large format printer Dye-sublimation Colour 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN based on the first three specs of the first five spec groups.

HP Stitch S500. Print technology: Dye-sublimation, Maximum resolution: 1200 x 1200 DPI, Printing colours: Black, Cyan, Magenta, Yellow. Maximum print size: 1625 x 1220 mm. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Sound pressure level (printing): 73 dB, Certification: WEEE; EU RoHS; RoHS Ukraine; RoHS Turkey; REACH; EPEAT Bronze; OSHA; CE, HP segment: Home. Power consumption (standby): 80 W, Power consumption (typical): 1000 W

Colour you can rely on with HP SmartColor

Confidently distribute jobs across your fleet with best-in-class colour consistency from printer to printer.[1]
Get accurate colours over time, even as environmental conditions change, with the built-in spectrophotometer.
Automatically detect when a colour is out of gamut and get the closest visual match with PANTONE® emulation.[2]
Easily create colour profiles in half the time[3], or use finished profiles from our cloud-based library.[4]

Streamline your production

Run at top speed while producing richly saturated colour, with the symmetrical 2xCMYK printhead configuration.
Print an entire shift unattended or overnight with the largest media rolls[1] and large ink supplies.
Stay in control and maximise uptime with real-time fleet management and HP Smart Services.

Reduce your costs and increase your efficiency

Reduce your media costs and avoid cockling when using lightweight transfer paper with the Drop & Dry system.
Avoid reprints and media waste with 1200 dpi printheads and the Smart Nozzle Compensation system.
Save 50% floor space with the first dye-sub printer with front media loading.[1]

Printing
Print technology *
Dye-sublimation
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Print head
8
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
1625 x 1220 mm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Sound pressure level (printing)
73 dB
Performance
Certification
WEEE; EU RoHS; RoHS Ukraine; RoHS Turkey; REACH; EPEAT Bronze; OSHA; CE
HP segment
Home
Power
Power consumption (standby)
80 W
Power consumption (typical)
1000 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
2560 mm
Depth
710 mm
Height
1420 mm
Weight
226 kg
Packaging data
Package width
2750 mm
Package depth
1053 mm
Package height
1696 mm
Package weight
355 kg
Disclaimer HP Stitch S500 large format printer Dye-sublimation Colour 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN:
Disclaimer

[1] Compared to alternative 162.6 cm (64 in) dye-sublimation based textile printers available as of January, 2019. Only the HP Stitch S Printer series provides HP SmartColor tools and a built-in spectrophotometer for a better colour management experience. [2] Automatically detects when a PANTONE® colour is out of gamut. [3] Based on internal and third-party testing in January, 2019 evaluating the number of interactions and time required to create a typical colour profile compared to leading 162.6 cm (64 in) dye-sublimation based textile printers available as of January, 2019. [4] Find a comprehensive list of all compatible media along with finished colour profiles and printer settings at www.hp.com/go/mediasolutionslocator.