location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RTX A4000 NVIDIA 16 GB GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RTX A4000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20X24AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122692223 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 12:52:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP RTX A4000 NVIDIA 16 GB GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA RTX A4000 16 GB GDDR6
  • - 7680 x 4320 pixels 256 bit PCI Express 4.0
  • - DisplayPorts quantity: 4
  • - DirectX version: 12.07 OpenGL version: 4.68
  • - 140 W
Warranty: 3 Years
Long product name HP RTX A4000 NVIDIA 16 GB GDDR6 :
The long product name of HP RTX A4000 NVIDIA 16 GB GDDR6. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nvidia RTX A4000, 16 GB GDDR6, PCI Express 4.0 x 16, 4x DP 1.4a
More>>>
HP RTX A4000 NVIDIA 16 GB GDDR6:
The official description of HP RTX A4000 NVIDIA 16 GB GDDR6 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sleek Design. Powerful Performance.

The NVIDIA RTX™ A4000 is the most powerful single-slot GPU for professionals, delivering real-time ray tracing, AI-accelerated compute, and high-performance graphics to your desktop. Engineer next-generation products, design cityscapes of the future, and create immersive entertainment experiences with a solution that fits into a wide range of systems so you can work without limits.

NVIDIA Ampere Architecture-Based CUDA Cores
Accelerate graphics workflows with the latest CUDA® cores for up to 2.7X single-precision floating-point (FP32) performance compared to the previous generation.

Second-Generation
RT Cores

Produce more visually accurate renders faster with hardware-accelerated motion blur and up to 2X faster ray-tracing performance than the previous generation.

Third-Generation
Tensor Cores

Boost AI and data science model training with up to 11X faster training performance compared to the previous generation with hardware-support for structural sparsity.

16GB
of GPU Memory

Drive graphics and compute intensive workflows with 16 GB of GDDR6 memory with ECC, twice the memory size of the previous generation.

Single-Slot
Form Factor

Leverage a power-efficient, single-slot form factor that fits into a wide range of workstation chassis.

PCI Express
Gen 4

Improve data-transfer speeds from CPU memory for data-intensive tasks with support for PCI Express Gen 4.

Short summary description HP RTX A4000 NVIDIA 16 GB GDDR6:
This short summary of the HP RTX A4000 NVIDIA 16 GB GDDR6 data-sheet is auto-generated and uses the product title and the first six key specs.

HP RTX A4000, RTX A4000, 16 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description HP RTX A4000 NVIDIA 16 GB GDDR6:
This is an auto-generated long summary of HP RTX A4000 NVIDIA 16 GB GDDR6 based on the first three specs of the first five spec groups.

HP RTX A4000. Graphics processor family: NVIDIA, Graphics processor: RTX A4000. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.07, OpenGL version: 4.68. Interface type: PCI Express 4.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
6144
Graphics processor family *
NVIDIA
Graphics processor *
RTX A4000
Maximum resolution *
7680 x 4320 pixels
Maximum displays per videocard
4
Memory
Discrete graphics card memory *
16 GB
Graphics card memory type *
GDDR6
Memory bus *
256 bit
Memory bandwidth (max)
448 GB/s
Ports & interfaces
Interface type *
PCI Express 4.0
DisplayPorts quantity *
4
DisplayPort version
1.4a
Performance
DirectX version *
12.07
Shader model version *
5.17
Performance
OpenGL version *
4.68
Virtual Reality (VR) ready
Yes
HDCP
Yes
Dual Link DVI *
No
Design
Cooling type *
Active
Number of slots
1
Product colour
Black
Power
Power consumption (typical) *
140 W
Weight & dimensions
Weight
500 g
Depth
241,3 mm
Height
112 mm
Packaging data
Package width
76,2 mm
Package depth
419 mm
Package height
187 mm
Package weight
910 g
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Polska 1 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)