location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre 39,6 cm (15.6") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spectre
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1ZX69AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628019700 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 May 2019
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Spectre 39,6 cm (15.6") Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 39,6 cm (15.6") Black
  • - Leather
  • - Brand compatibility: HP
  • - 410 g
Long product name HP Spectre 39,6 cm (15.6") Sleeve case Black :
The long product name of HP Spectre 39,6 cm (15.6") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spectre 39.62 cm (15.6") Split Leather Sleeve
More>>>
HP Spectre 39,6 cm (15.6") Sleeve case Black:
The official description of HP Spectre 39,6 cm (15.6") Sleeve case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sophisticated style. Premium protection.

When your laptop takes design to a luxurious new level, it needs a protective sleeve just as elegant. With a subtly textured split-leather material, beautiful silver hardware accents and soft micro-suede interior[1] this laptop sleeve makes everyday protection a sophisticated affair.

Short summary description HP Spectre 39,6 cm (15.6") Sleeve case Black:
This short summary of the HP Spectre 39,6 cm (15.6") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre, Sleeve case, 39,6 cm (15.6"), 410 g

Long summary description HP Spectre 39,6 cm (15.6") Sleeve case Black:
This is an auto-generated long summary of HP Spectre 39,6 cm (15.6") Sleeve case Black based on the first three specs of the first five spec groups.

HP Spectre. Case type: Sleeve case, Maximum screen size: 39,6 cm (15.6"). Weight: 410 g. Surface coloration: Monochromatic

Beautiful craftsmanship

Elegant split-leather material protects your notebook with a luxurious style.[1]

A premium finish

An elegant silver finish gives functional hardware accents a modern sophistication.

Exceptional protection

Smooth micro-suede interior and durable exterior helps protect from scratches, rain and spills.

The perfect fit

The elegant low profile design easily fits up to a 39.62 cm (15.6") diagonal laptop.

Features
Surface coloration
Monochromatic
Maximum screen size *
39,6 cm (15.6")
Case type *
Sleeve case
Material *
Leather
Product main colour *
Black
Expandable
No
Brand compatibility *
HP
Country of origin
China
Weight & dimensions
Width
282 mm
Depth
383 mm
Height
30 mm
Weight
410 g
Package width
395 mm
Package depth
325 mm
Package height
33 mm
Package weight
650 g
Disclaimer HP Spectre 39,6 cm (15.6") Sleeve case Black:
Disclaimer

[1] Product made with 90% split-leather, 10% polyurethane exterior coating with suede microfiber interior.