location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M111cw Printer, Black and white, Printer for Small office, Print, Compact Size

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet M111cw Printer, Black and white, Printer for Small office, Print, Compact Size
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1Y7D2A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192297391 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 05:51:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M111cw Printer, Black and white, Printer for Small office, Print, Compact Size
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact Size
  • - Print
  • - Print speed up to 18 ppm (black)
  • - Up to 600 x 600 dpi
Warranty: One-year limited warranty. Warranty and support options vary by product, country, and local legal requirements
Long product name HP LaserJet M111cw Printer, Black and white, Printer for Small office, Print, Compact Size :
The long product name of HP LaserJet M111cw Printer, Black and white, Printer for Small office, Print, Compact Size. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet M111cw Printer
More>>>
HP LaserJet M111cw Printer, Black and white, Printer for Small office, Print, Compact Size:
The official description of HP LaserJet M111cw Printer, Black and white, Printer for Small office, Print, Compact Size as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Prints efficiently. Fits anywhere. An efficient, high-quality laser printer that fits your space and budget. Get fast printing from HP's smallest laser in its class,[1] plus the time-saving HP Smart app.[2,3] Count on professional-quality laser printing and seamless setup.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP LaserJet M111cw Printer, Black and white, Printer for Small office, Print, Compact Size:
This short summary of the HP LaserJet M111cw Printer, Black and white, Printer for Small office, Print, Compact Size data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M111cw Printer, Black and white, Printer for Small office, Print, Compact Size, Laser, 600 x 600 DPI, A4, 18 ppm

Long summary description HP LaserJet M111cw Printer, Black and white, Printer for Small office, Print, Compact Size:
This is an auto-generated long summary of HP LaserJet M111cw Printer, Black and white, Printer for Small office, Print, Compact Size based on the first three specs of the first five spec groups.

HP LaserJet M111cw Printer, Black and white, Printer for Small office, Print, Compact Size. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm

Productivity from your phone

Get high-quality scanning, and share to Dropbox, Google Drive or cloud – from your phone with HP Smart app.[2]
Quickly access and print documents on your smartphone, from Dropbox and Google Drive, using HP Smart app.[2]
With HP Smart app, take a photo as a copy, and send it to your printer from your smartphone.[2]
Eliminate steps in repetitive tasks with Shortcuts.[2] Scan to the cloud, email, and more in just a tap.[2]

Seamless setup

Get started fast with simple setup that guides you through each step, with HP Smart app.[2] [2]

Legendary laser quality

This surprisingly small laser delivers exceptional quality, page after page.

Amazing scanning, now on your smartphone

Get high-quality scanning, and share to Dropbox, Google Drive, or cloud – from your phone with HP Smart app.[2] [2]

Printing just got more productive

Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive.[2] [2]

Extend your printing reach

Get wireless with self-reset to help you stay connected.[5] [5]

Connect your printer with USB

Easily connect your printer to your computer with the built-in USB port.[12] [12]

On when you need it, off when you don’t

Help save energy with HP Auto-On/Auto-Off Technology.[10] [10]

Simple control

Get quick and easy printing directly at the LED with buttons.

HP's smallest laser in its class

HP's smallest laser in its class[1] designed for efficient performance.
Maximise your uptime with print speeds up to 18 ppm in A4.[4]
Get wireless with self-reset to help you stay connected.[5]
Smartly and elegantly designed, so it’s simple and intuitive to use.

Fast printing

Get print speeds up to 18 ppm.[4] [4]

Help save resources without sacrificing performance

HP Auto-On/Off Technology – intelligence can turn your printer on when you need it and off when you don’t.[10]

Trusted quality and convenience

Count on getting consistently superb prints from a small laser, using Original HP Toner Cartridges.
Simple setup with HP Smart app. It guides you through each step to seamlessly connect from any device.[2]
Get connected and start printing. Easily connect your printer to your computer with the built-in USB port.[6]
Start printing right away. The simple LED with buttons helps you complete projects quickly and easily.

Printing
Print resolution black
600 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
8,5 s
Features
Maximum duty cycle *
8000 pages per month
Recommended duty cycle
100 - 1000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
URF, PWG, PCLmS
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Postcard
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
C5, DL
Custom media width
105 - 216 mm
Custom media length
148 - 355,6 mm
Paper tray media weight
65 - 120 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi Direct
Yes
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
16 MB
Maximum internal memory
16 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
50 dB
Sound power level (printing)
6,2 dB
Design
Market positioning *
Home & office
Control type
Buttons
Design
Certification
CISPR32:2012 & CISPR32:2015 /EN55032:2012 & EN55032:2015+AC:2016 - Class B; EN 61000-3-2:2014; EN 61000-3-3:2013; EN 55035:2017; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 6
Power
Power consumption (printing) *
361 W
Power consumption (ready)
3,2 W
Power consumption (PowerSave)
0,05 W
Power consumption (off)
0,05 W
Energy Star Typical Electricity Consumption (TEC)
0,305 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Post-Consumer Recycled Plastic
Weight & dimensions
Width
346 mm
Depth
189 mm
Height
159 mm
Weight
3,8 kg
Packaging data
Package width
378 mm
Package depth
198 mm
Package height
222 mm
Package weight
4,8 kg
Packaging content
Warranty card
Yes
Cables included
AC
Brand-specific features
HP Instant Ink
Yes
HP Auto-On/Auto-Off
Yes
Technical details
Number of cartons per pallet layer
15 pc(s)
Other features
Recommended system requirements
Microsoft® Windows® 10, 7 SP1: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, Microsoft® Internet Explorer.
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
22 dB
Acoustic pressure emissions bystander (ready)
15 dB
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP LaserJet M111cw Printer, Black and white, Printer for Small office, Print, Compact Size:
Disclaimer

[1] Smallest in-class footprint compared only to dimensions of majority of personal monochrome laser printers and MFPs less than 152€ and less than 211€, respectively. Minimum dimensions used in this analysis. Buyers Lab August 2020 study commissioned by HP, based on a research survey OEM published specifications publicly available information as of 7/31/2020. Per HP, measured footprint for the HP LaserJet Pro M109–112 series is 658.06 square cm (102.0 square inches), and for the HP LaserJet Pro MFP M139–142 series is 949.84 square cm (147.226 square inches). Market share as reported by IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q1 Worldwide. For details, please see: http://www.keypointintelligence.com/HPSmallestLaser.
[2] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. Subscription may be required; subscription may not be available in all countries. See details at http://www.hpsmart.com. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores.
[3] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile or desktop device, 2) setting up Shortcut, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. For details on local printing requirements see www.hp.com/go/mobileprinting.
[4] Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, host OS, port-monitor, software application, driver, and document complexity.
[5] Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Internet access required and must be purchased separately.
[6] USB cable not included; purchase separately.
[10] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.

Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. Instant Ink subscription may be required. Instant Ink not available in all countries. See details at www.hptonerservice.com. Internet access required and mustbe purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only, and may require additional purchase. For more information, see: http://www.hpsmart.com/mobile-fax
Wi-Fi® is a registered trademark of Wi-Fi Alliance®. Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wireless performance is dependent upon physical environment and distance from the access point. AirPrint and the AirPrint Logo are trademarks of Apple® Inc. The Mopria® Logo is a registered and/or unregistered trademark of Mopria Alliance, Inc. in the United States and other countries. Unauthorized use is strictly prohibited. Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. Instant Ink subscription may be required. Instant Ink not available in all countries. See details at http://www.hptonerservice.com. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only, and may require additional purchase. For more information, see: http://www.hpsmart.com/mobile-fax
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device.
For yield information on the cartridge included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Declared yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Post-consumer recycled is based on the definition set in the EPEAT standard for imaging equipment, IEEE 1680.2
Program availability varies. For details, see http://www.hp.com/recycle.