location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M433a Laser A3 1200 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M433a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1VR14A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545032766 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:04:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet M433a Laser A3 1200 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, Copy, Scan
  • - Print speed up to 20 ppm (black)
  • - Optical: 600 x 600 dpi; Optical: 1200 x 1200 dpi
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet M433a Laser A3 1200 x 1200 DPI 20 ppm :
The long product name of HP LaserJet M433a Laser A3 1200 x 1200 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet MFP M433a
More>>>
Short summary description HP LaserJet M433a Laser A3 1200 x 1200 DPI 20 ppm:
This short summary of the HP LaserJet M433a Laser A3 1200 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M433a, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A3, White

Long summary description HP LaserJet M433a Laser A3 1200 x 1200 DPI 20 ppm:
This is an auto-generated long summary of HP LaserJet M433a Laser A3 1200 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

HP LaserJet M433a. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: White

Affordable costs without compromise

Help increase value and decrease budget impact with an attractive purchase price and affordable running costs.
Help protect your investment and get affordable running costs, using Original HP toner cartridges.

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (black, normal quality, A3)
12 ppm
Time to first page (black, normal)
9 s
Print margin top (min)
6 mm
Print margin bottom (min)
6 mm
Print margin left (min)
7 mm
Print margin right (min)
7 mm
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
8,2 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Greyscale levels
256
TWAIN version
2,1
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
40000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 6
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Maximum number of input trays
2
Input & output capacity
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Lightweight paper, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
550 W
Power consumption (ready)
80 W
Power consumption (sleep)
1 W
Power consumption (off)
0,2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
No
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Width
560 mm
Depth
540 mm
Height
413 mm
Weight
25 kg
Packaging data
Package width
734 mm
Package depth
721 mm
Package height
673 mm
Package weight
31,5 kg
Disclaimer HP LaserJet M433a Laser A3 1200 x 1200 DPI 20 ppm:
Disclaimer

[1] Measured using ISO/IEC 24734 and excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[2] Based on HP Internal testing.

Technical specification disclaimers
Dimensions and weight are measured without a handset and other accessories.
Average black declared yields based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.