location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Active backpack Blue, Red Fabric

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Active Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1MR61AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781636861 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 263947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2023 11:57:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2020
Product end of life date
Bullet Points HP Active backpack Blue, Red Fabric
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue, Red
  • - Fabric
  • - Notebook compartment 39,6 cm (15.6")
  • - Handle(s)
  • - Zipper
Long product name HP Active backpack Blue, Red Fabric :
The long product name of HP Active backpack Blue, Red Fabric. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Active Backpack
More>>>
HP Active backpack Blue, Red Fabric:
The official description of HP Active backpack Blue, Red Fabric as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gym, work, activities—when your day keeps you moving, durability becomes crucial. This backpack features a padded compartment that fits any laptop up to 39.62 cm (15.6”) diagonal and water-resistant coating to help keep your electronics safe. Comfortably stay on-the-go with breathable shoulder straps and pockets to store everything your day calls for.
Fasten your belongings
Use the front webbing to store sports equipment and bulky essentials.
Dedicated pockets
The front zippered pocket and dedicated tablet pocket let you keep everything in its place.
Lightweight material
Backpack material was chosen to eliminate weight so that it won’t hold you back.

Short summary description HP Active backpack Blue, Red Fabric:
This short summary of the HP Active backpack Blue, Red Fabric data-sheet is auto-generated and uses the product title and the first six key specs.

HP Active, 39,6 cm (15.6"), Notebook compartment, Fabric

Long summary description HP Active backpack Blue, Red Fabric:
This is an auto-generated long summary of HP Active backpack Blue, Red Fabric based on the first three specs of the first five spec groups.

HP Active. Product main colour: Blue, Red, Coloration: Monochromatic, Maximum screen size: 39,6 cm (15.6"). Width: 300 mm, Depth: 140 mm, Height: 460 mm. Package width: 460 mm, Package depth: 300 mm, Package height: 140 mm. Material: Fabric

Features
Product main colour *
Blue, Red
Coloration
Monochromatic
Notebook compartment
Yes
Maximum screen size
39,6 cm (15.6")
Handle(s)
Yes
Closure type
Zipper
Water-repellent
Yes
Country of origin
CHN
HP segment
Home
Weight & dimensions
Width *
300 mm
Depth *
140 mm
Height *
460 mm
Weight
520 g
Packaging data
Package width
460 mm
Package depth
300 mm
Package height
140 mm
Package weight
560 g
Material
Material *
Fabric
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)