location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Powerup 43,9 cm (17.3") Backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powerup
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1JJ05AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781456476 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2024 13:04:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Dec 2018
Product end of life date
Bullet Points HP Powerup 43,9 cm (17.3") Backpack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 43,9 cm (17.3") Black
  • - Brand compatibility: HP
  • - 1,92 kg
Long product name HP Powerup 43,9 cm (17.3") Backpack Black :
The long product name of HP Powerup 43,9 cm (17.3") Backpack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Powerup Backpack 17.3
More>>>
HP Powerup 43,9 cm (17.3") Backpack Black:
The official description of HP Powerup 43,9 cm (17.3") Backpack Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Need a charge? Use your backpack.

Get past your fear of power-failure with this revolutionary backpack. A built-in battery gives you the remarkable ability to charge your laptop, tablet, and smartphone wherever you are. Beautifully functional and exceptionally efficient, it’s got the power to take you further.

Short summary description HP Powerup 43,9 cm (17.3") Backpack Black:
This short summary of the HP Powerup 43,9 cm (17.3") Backpack Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Powerup, Backpack, 43,9 cm (17.3"), 1,92 kg

Long summary description HP Powerup 43,9 cm (17.3") Backpack Black:
This is an auto-generated long summary of HP Powerup 43,9 cm (17.3") Backpack Black based on the first three specs of the first five spec groups.

HP Powerup. Case type: Backpack, Maximum screen size: 43,9 cm (17.3"). Weight: 1,92 kg

Features
Maximum screen size *
43,9 cm (17.3")
Case type *
Backpack
Product main colour *
Black
Expandable
No
Brand compatibility *
HP
Country of origin
China
Weight & dimensions
Width
499,8 mm
Depth
330 mm
Height
160 mm
Weight
1,92 kg
Package width
500 mm
Package depth
330 mm
Package height
160 mm
Package weight
1,97 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:30:16
Uk has collected 3 expert reviews for HP Powerup 43.9 cm (17.3") Backpack Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Country Distributor
France 1 distributor(s)