location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 143 All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
143
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1HH66AV
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2024 14:19:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 143 All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One 35,6 cm (14") Black
  • - Touchscreen
  • - Built-in speaker(s) Card reader integrated
  • - Ethernet LAN Powered USB
Long product name HP 143 All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black :
The long product name of HP 143 All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14" FHD, All-in-one, 2 SODIMM, One M.2
More>>>
HP 143 All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black:
The official description of HP 143 All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Retail redefined by design.

Transform your retail space with a versatile point of sale system that elevates the customer experience and supports your critical business operations. With security, durability, and flexibility built into its gorgeous design, the HP Engage One system marks a new era in retail.

Short summary description HP 143 All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black:
This short summary of the HP 143 All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 143, 35,6 cm (14"), 1920 x 1080 pixels, 32 GB, SO-DIMM, SD, All-in-One

Long summary description HP 143 All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black:
This is an auto-generated long summary of HP 143 All-in-One 35,6 cm (14") 1920 x 1080 pixels Touchscreen Black based on the first three specs of the first five spec groups.

HP 143. Display diagonal: 35,6 cm (14"), Display resolution: 1920 x 1080 pixels. Maximum internal memory: 32 GB, Memory slots type: SO-DIMM. Compatible memory cards: SD. Chassis type: All-in-One, Product colour: Black. Width: 336,2 mm, Depth: 216,4 mm, Height: 17,6 mm

Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Memory
Maximum internal memory
32 GB
Number of memory slots
2
Memory slots type
SO-DIMM
Multimedia
Built-in speaker(s)
Yes
Card reader integrated
Yes
Compatible memory cards
SD
Network
Ethernet LAN *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Powered USB
Yes
Serial ports quantity
2
Design
Chassis type
All-in-One
Product colour
Black
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Width
336,2 mm
Depth
216,4 mm
Height
17,6 mm
Country Distributor
Deutschland 1 distributor(s)
Switzerland 1 distributor(s)
United States 1 distributor(s)