location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Lightweight 15.6 Laptop Bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lightweight 15.6 Laptop Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1G6D5AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122342890 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2024 06:38:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2022
Product end of life date
Bullet Points HP Lightweight 15.6 Laptop Bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 39,6 cm (15.6") Black
  • - Foam, Polyester
  • - Brand compatibility: HP
  • - Shoulder strap
  • - 470 g
Warranty: One-year limited warranty.
Long product name HP Lightweight 15.6 Laptop Bag :
The long product name of HP Lightweight 15.6 Laptop Bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lightweight 15.6 Laptop Bag
More>>>
HP Lightweight 15.6 Laptop Bag:
The official description of HP Lightweight 15.6 Laptop Bag as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Urban Style
Navigate the world with a timeless and lightweight laptop bag designed with water-resistant fabric and organization pockets for your comfort and convenience.

Short summary description HP Lightweight 15.6 Laptop Bag:
This short summary of the HP Lightweight 15.6 Laptop Bag data-sheet is auto-generated and uses the product title and the first six key specs.

HP Lightweight 15.6 Laptop Bag, Sleeve case, 39,6 cm (15.6"), Shoulder strap, 470 g

Long summary description HP Lightweight 15.6 Laptop Bag:
This is an auto-generated long summary of HP Lightweight 15.6 Laptop Bag based on the first three specs of the first five spec groups.

HP Lightweight 15.6 Laptop Bag. Case type: Sleeve case, Maximum screen size: 39,6 cm (15.6"), Shoulder strap. Weight: 470 g. Surface coloration: Monochromatic

Organized protection

A padded 15.6-inch diagonal laptop compartment and pockets for your accessories help keep your belonging protected and organized.

Water-resistant, worry-free

Designed with water-resistant fabric to help protect your laptop and personal items. Carry your essentials, stress-free.

Mobility made easy

Take the load off your shoulders with a trolley strap that slides over the handle of your rolling luggage.

Features
Surface coloration
Monochromatic
Maximum screen size *
39,6 cm (15.6")
Case type *
Sleeve case
Material *
Foam, Polyester
Product main colour *
Black
Brand compatibility *
HP
Shoulder strap
Yes
Quantity
1
Weight & dimensions
Width
410 mm
Depth
280 mm
Height
60 mm
Weight
470 g
Package width
410 mm
Package depth
280 mm
Package height
60 mm
Package weight
470 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
France 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)