HP logo

HP Pro x2 612 G2 Intel® Pentium® 4410Y Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191228
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
28 Feb 2019
Bullet Points HP Pro x2 612 G2 Intel® Pentium® 4410Y Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
  • - Windows 10 Pro 64
  • - Intel® Pentium® 4410Y (2M Cache, 1.5 GHz)
  • - 31.8 cm (12.5") Full HD (1920 x 1080) Touch
  • - 4GB (1866 MHz) LPDDR3-SDRAM & 128GB SSD
  • - Lithium Polymer (LiPo) battery
  • - 1.2 kg & 14.6 mm thin
Long product name HP Pro x2 612 G2 Intel® Pentium® 4410Y Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Intel® Pentium® 4410Y (2M Cache, 1.5 GHz), 4GB LPDDR3-SDRAM, 128GB SSD, 31.8 cm (12.5") Full HD 1920 x 1080 Touch, Intel HD Graphics 615, LAN, WLAN, WebCam, Windows 10 Pro 64-bit

HP Pro x2 612 G2 Intel® Pentium® 4410Y Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Deliver an enhanced customer experience at the counter and increase your operational efficiencies with the HP MX12 Retail Solution, which combines a busines sclass Windows tablet, retail ready case, and docking station.[1]

Let nothing stand in your way
Power through your day with Windows 10 Pro[1] and the powerful, sleek, thin, and light HP Pro x2.

Security first
Keep your data on premise with a removable, encrypted SSD and HP Drive Encryption software.

Work safe
Work smart with a built-in smart card reader that provides additional layer of security and control over user credentials[2] and an optional NFC[5] sensor that provides supplemental authentication protection and enables secure payments.

Self-healing safeguard
Start with a genuine HP BIOS every time. HP Sure Start Gen3[3] monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.

Mobilize your workforce
Get the benefits of mobility for the modern workforce and help boost productivity with powerful 7th Gen Intel® Core® processors[9].

Speed up the basics of IT management
Deploy the HP Manageability Integration Kit[4] to help speed up image creation and the management of hardware, BIOS, and security when managing devices through Microsoft System Center Configuration Manager.

Maximize network performance
Greatly improve the transfer rates of user’s data, voice, and video communication when connecting over challenged LAN or Wi-Fi networks with HP Velocity.

Office Intelligence
HP WorkWise[10] is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.

Short summary description HP Pro x2 612 G2 Intel® Pentium® 4410Y Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

HP Pro x2 612 G2, Intel® Pentium®, 1,5 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description HP Pro x2 612 G2 Intel® Pentium® 4410Y Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

HP Pro x2 612 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Pentium®, Processor model: 4410Y, Processor frequency: 1,5 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Distributors
Loading...
Disclaimer HP Pro x2 612 G2 Intel® Pentium® 4410Y Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver 1FT30EA:
[1] Configured at the time of purchase.
[9] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[10] HP WorkWise smartphone app will soon be available as a free download on the App Store and Google Play.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.