location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre Bluetooth 500 mouse Blue LED 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spectre Bluetooth® Mouse 500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1AM57AA#ABB show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Spectre Bluetooth 500 mouse Blue LED 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue LED 1600 DPI Black
  • - Bluetooth
  • - Scroll type: Wheel
  • - Power source: Batteries
  • - 2 AAA
Long product name HP Spectre Bluetooth 500 mouse Blue LED 1600 DPI :
The long product name of HP Spectre Bluetooth 500 mouse Blue LED 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Spectre Bluetooth® Mouse 500
More>>>
HP Spectre Bluetooth 500 mouse Blue LED 1600 DPI:
The official description of HP Spectre Bluetooth 500 mouse Blue LED 1600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High performance PCs deserve exceptional accessories. This wireless Bluetooth® mouse combines next level precision and accuracy with a premium design that’s impossible to ignore.[1,2]
Custom to your touch
Switch resolution between 1,000, 1300 and 1,600 DPI to adjust your tracking speed.
Hyper scrolling
Swipe a finger for ultra-fast scrolling when you need to go the distance.
Stunning design
Color-matched to your HP PC, with a brushed grain finish and comfortable design.

Short summary description HP Spectre Bluetooth 500 mouse Blue LED 1600 DPI:
This short summary of the HP Spectre Bluetooth 500 mouse Blue LED 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre Bluetooth 500, Blue LED, Bluetooth, 1600 DPI, Black

Long summary description HP Spectre Bluetooth 500 mouse Blue LED 1600 DPI:
This is an auto-generated long summary of HP Spectre Bluetooth 500 mouse Blue LED 1600 DPI based on the first three specs of the first five spec groups.

HP Spectre Bluetooth 500. Movement detection technology: Blue LED, Device interface: Bluetooth, Movement resolution: 1600 DPI, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Mouse
Device interface *
Bluetooth
Movement detection technology *
Blue LED
Movement resolution *
1600 DPI
Scroll type *
Wheel
Recommended usage
Universal
Bluetooth version
3.0+HS
Design
Product colour *
Black
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AAA
System requirements
Windows operating systems supported
Yes
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Width
65 mm
Depth
121,3 mm
Height
30 mm
Weight
100 g
Packaging data
Quantity per pack *
1 pc(s)
Quick start guide
Yes
Package width
200 mm
Package depth
142 mm
Package height
60 mm
Package weight
180 g
Packaging content
Batteries included
Yes
Logistics data
Country of origin
China
Country Distributor
United Kingdom 1 distributor(s)