location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 650 G3 Intel® Core™ i5 i5-7300U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
650 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1AH25AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781055549 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2018
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 650 G3 Intel® Core™ i5 i5-7300U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i5 i5-7300U (3M Cache, 2.60 GHz)
  • - 39.6 cm (15.6") HD SVA (1366 x 768)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 500GB HDD
  • - Lithium-Ion (Li-Ion) battery
  • - 2.31 kg & 27.4 mm thin, USB C Thunderbolt port
Warranty: 1 year standard parts and labour limited warranty, depending on country (upgrades available), 1 year limited warranty on primary battery
Long product name HP ProBook 650 G3 Intel® Core™ i5 i5-7300U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The long product name of HP ProBook 650 G3 Intel® Core™ i5 i5-7300U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7th gen Intel® Core™ i5-7300U (3M Cache, 2.60 GHz), 8GB DDR4-SDRAM, 500GB HDD, 39.6 cm (15.6") HD 1366 x 768, Intel HD Graphics 620, DVD-RW, LAN, WLAN, WebCam, Windows 10 Pro 64-bit
More>>>
HP ProBook 650 G3 Intel® Core™ i5 i5-7300U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official description of HP ProBook 650 G3 Intel® Core™ i5 i5-7300U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The flexibility to meet business demands.
Get the most from your investment with configurations that support today’s technology and legacy devices. The HP ProBook 650 is equipped with the newest security and productivity features and is compatible with your existing IT investments.

Let nothing stand in your way
Be productive in any situation. Experience the new features of Windows 10 Pro[1] on the powerful, touch[3] optional HP ProBook 650.

Powerful processing and drive options
Powerful 7th Gen Intel® Core™ i3/i5/i7 processors[2] and configurable options let you deploy the right configuration based on user’s needs.

Charge faster and go longer
Replace batteries less often and quickly recharge your HP ProBook 650 with an HP fast charging battery. You’ll get up to 90% battery life in just 90 minutes of charging[6].

Cut out the chatter
Help suppress ambient noise including keyboard clicks with HP Noise Cancellation software.

Give your speakers a boost
HP Audio Boost balances loudness and clarity, and enhances bass for improved speech quality.

Work without interruption
Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen3[4] firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.

Tested to go the distance
Stand up to the workload with a ProBook that is designed to pass MIL-STD 810G testing[7].

Protect against minor spills
Help protect your ProBook with a spill-resistant HP Premium Keyboard with a full numeric keypad and backlit[3] option.

Short summary description HP ProBook 650 G3 Intel® Core™ i5 i5-7300U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP ProBook 650 G3 Intel® Core™ i5 i5-7300U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 650 G3, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP ProBook 650 G3 Intel® Core™ i5 i5-7300U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP ProBook 650 G3 Intel® Core™ i5 i5-7300U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP ProBook 650 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Pro. Product colour: Silver

Blend new features with proven technology

Simplify deployment of new PCs. The HP ProBook 650 easily integrates into your current IT structure. Optional optical drives[2] and legacy ports like a serial port, standard VGA port, and RJ-45 connection help reduce the costs of upgrading your PCs.

Mobilize your workforce

Give your deskbound workforce the benefits of mobility without sacrificing performance or breaking the budget with 7th Gen Intel® Core™ i3/i5/i7 processors[2], expansive DDR4 memory, and peripherals like the HP UltraSlim dock[3].

HP exclusive security and manageability

Help prevent data breaches and downtime with HP BIOSphere Gen3[4] and self-encrypting[3]. Simplify management with HP configuration across the globe, available in more than 180 countries where HP conducts business.

Collaborate on the go

Business doesn’t stop when you are away from the office. HP Noise Cancellation Software, HP Audio Boost, Skype for business[5], and a 720p webcam are collaboration tools that help you communicate clearly with colleagues.

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7300U
Processor cores
2
Processor threads
4
Processor boost frequency
3,5 GHz
Processor frequency *
2,6 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-7300 Mobile Series
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2,7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7,5 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR340
CPU configuration (max)
1
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
1,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97472
Conflict-Free processor
Yes
Brand-specific features
HP 3D DriveGuard
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Security tools
HP Device Access Manager, HP BIOSphere, HP Sure Start Gen3, HP Client Security Gen3
HP Management tools
HP Driver Packs, HP SoftPaq Download Manager (SDM), HP System Software Manager (SSM), HP BIOS Config Utility (BCU), HP Client Catalog, HP Management Integration Kit for Microsoft System Center Configuration Manager
HP Software provided
HP Hotkey Support, HP Noise Cancellation
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
378 mm
Depth
257 mm
Height
27,4 mm
Weight *
2,31 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-02-20 03:17:49
Uk has collected 9 expert reviews for HP ProBook 650 G3 Intel® Core™ i5 i5-7300U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Disclaimer HP ProBook 650 G3 Intel® Core™ i5 i5-7300U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] Sold separately or as an optional feature.
[4] HP BIOSphere Gen3features may vary depending on the PC platform and configurations.
[5] Skype for business subscription required.
[6] Recharges the battery up to 90% within 90 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.
[7] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.