location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Dual Mode Keyboard 1000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual Mode Keyboard 1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18J71AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122136963 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:46:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2023
Product end of life date
Bullet Points HP Dual Mode Keyboard 1000
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The stylish design lets you enjoy quiet sound while applying less pressure.
  • - Go hands-free with this integrated rubber cradle that’s designed to secure your devices.
  • - Experience shortcuts at your fingertips when pairing the FN key with controls like mute, volume, brightness, etc.
  • - 5 LED indicators illuminate keys including power, caps, 2.5G mode, BT1 mode, and BT2 mode.
Warranty: Two-year limited warranty.
Long product name HP Dual Mode Keyboard 1000 :
The long product name of HP Dual Mode Keyboard 1000. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual Mode Keyboard 1000
More>>>
HP Dual Mode Keyboard 1000:
The official description of HP Dual Mode Keyboard 1000 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multi-device connectivity for any type of work
Get ready for keyboard connectivity. Now you can easily switch between 3 different devices in a single click. Plus, with its innovative slim design your typing will always be smooth. And you go hands-free with the integrated rubber cradle that’s built to hold your devices securely.

Short summary description HP Dual Mode Keyboard 1000:
This short summary of the HP Dual Mode Keyboard 1000 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Dual Mode Keyboard 1000, Wired & Wireless, USB + Bluetooth, Black

Long summary description HP Dual Mode Keyboard 1000:
This is an auto-generated long summary of HP Dual Mode Keyboard 1000 based on the first three specs of the first five spec groups.

HP Dual Mode Keyboard 1000. Connectivity technology: Wired & Wireless, Device interface: USB + Bluetooth, Recommended usage: Universal. Product colour: Black

Connectivity made easy

Enjoy convenient connectivity to your PC, smartphone, and tablet. Easily switch between them with the click of a button.

Two ways to connect

Comes with two options for wireless connection – USB receiver or Bluetooth® 5.0.

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired & Wireless
Device interface *
USB + Bluetooth
Numeric keypad *
Yes
Design
Product colour *
Black
LED indicators
Yes
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
410,1 x 142,1 x 22,8 mm
Keyboard weight
880 g
Weight
880 g
Packaging data
Package width
445 mm
Package depth
175 mm
Package height
35 mm
Package weight
1,1 kg
Packaging content
Number of products included *
1 pc(s)
Other features
Depth
142,1 mm
Height
22,8 mm
Width
410,1 mm
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
United Arab Emirates 2 distributor(s)