HP logo

HP ProBook 440 G7 Intel® Core™ i5 i5-10210U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30301
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Dec 2020
Bullet Points HP ProBook 440 G7 Intel® Core™ i5 i5-10210U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-10210U (6MB Cache, 1.6GHz)
  • - 35.6 cm (14") HD 1366 x 768 SVA
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 500GB HDD
Long product name HP ProBook 440 G7 Intel® Core™ i5 i5-10210U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

Intel Core i5-10210U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 500GB HDD, 35.6 cm (14") HD 1366 x 768 SVA, Intel UHD Graphics, LAN, WLAN, HP Webcam, Windows 10 Pro 64-bit

HP ProBook 440 G7 Intel® Core™ i5 i5-10210U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

Business class power, affordably priced
Full-featured, thin, and light, the reliable HP ProBook 440 offers essential commercial features at an affordable price to every business. Automatic security solutions, powerful performance, and long battery life help keep your business productive.

Short summary description HP ProBook 440 G7 Intel® Core™ i5 i5-10210U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP ProBook 440 G7, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP ProBook 440 G7 Intel® Core™ i5 i5-10210U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP ProBook 440 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP ProBook 440 G7 Intel® Core™ i5 i5-10210U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver 150C2EA:
[3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] MIL STD 810H testing is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.