Hozelock 2435 garden hose reel Ground-standing reel Manual Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29224
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Hozelock 2435 garden hose reel Ground-standing reel Manual Grey:
  • - Comes ready assembled allowing you to get straight to work
  • - Robust and durable
  • - No more hose kinking and tangling ensuring the life of your hose
  • - One piece winding handle allows for quick and easy rewinding
Long product name Hozelock 2435 garden hose reel Ground-standing reel Manual Grey:

60m Assembled Hose Cart with 50m Hose

Short summary description Hozelock 2435 garden hose reel Ground-standing reel Manual Grey:

Hozelock 2435, Ground-standing reel, Manual, Functional, Grey, PVC, Freestanding

Long summary description Hozelock 2435 garden hose reel Ground-standing reel Manual Grey:

Hozelock 2435. Product type: Ground-standing reel, Hose reeling type: Manual, Product design: Functional. Package width: 505 mm, Package depth: 455 mm, Package height: 350 mm. Hose length: 50 m, Hose diameter: 1,25 cm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.