Hozelock 2050 water hose fitting Tap connector Plastic Grey, Yellow 1 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20438
Info modified on:
21 Jul 2020, 14:58:00
Bullet Points Hozelock 2050 water hose fitting Tap connector Plastic Grey, Yellow 1 pc(s):
  • - Twin soft-touch pads make this connector easy to use even when wet
  • - The flexible hose-tail reduces stress at the connection point to help reduce hose kinking swelling and leaking
  • - Quick connect makes using this product simple quick and secure
Long product name Hozelock 2050 water hose fitting Tap connector Plastic Grey, Yellow 1 pc(s):

Hose End Connector Plus (12.5mm & 15mm)

Short summary description Hozelock 2050 water hose fitting Tap connector Plastic Grey, Yellow 1 pc(s):

Hozelock 2050, Tap connector, Female, Plastic, Grey, Yellow

Long summary description Hozelock 2050 water hose fitting Tap connector Plastic Grey, Yellow 1 pc(s):

Hozelock 2050. Quantity per pack: 1 pc(s). Package width: 90 mm, Package depth: 40 mm, Package height: 153 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.