location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint UH8 F1C X freezer Upright freezer Freestanding 260 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UH8 F1C X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UH8 F1C X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842963922
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:41:40
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint UH8 F1C X freezer Upright freezer Freestanding 260 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding Upright freezer
  • - 260 L 26 kg/24h 4* 24 h
  • - No Frost system Automatic defrost (freezer) Fast freeze function
  • - SN-T
  • - 41 dB
  • - 314 kWh
More>>>
Short summary description Hotpoint UH8 F1C X freezer Upright freezer Freestanding 260 L Stainless steel:
This short summary of the Hotpoint UH8 F1C X freezer Upright freezer Freestanding 260 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint UH8 F1C X, 260 L, 26 kg/24h, SN-T, 41 dB, No Frost system, Stainless steel

Long summary description Hotpoint UH8 F1C X freezer Upright freezer Freestanding 260 L Stainless steel:
This is an auto-generated long summary of Hotpoint UH8 F1C X freezer Upright freezer Freestanding 260 L Stainless steel based on the first three specs of the first five spec groups.

Hotpoint UH8 F1C X. Freezer net capacity: 260 L, Climate class: SN-T, Freezing capacity: 26 kg/24h, Storage time during power failure: 24 h, Noise level: 41 dB, Star rating: 4*, No Frost system. Door hinge: Left. Annual energy consumption: 314 kWh. Product colour: Stainless steel

Design
Product type *
Upright freezer
Appliance placement *
Freestanding
Door hinge
Left
Reversible doors *
Yes
Convertible freezer
No
Product colour *
Stainless steel
Built-in display *
Yes
Freezer number of shelves/baskets *
7
Refrigerating medium
R600A
Shelves material
Plastic
Performance
Freezer net capacity *
260 L
Freezing capacity *
26 kg/24h
Storage time during power failure *
24 h
Star rating *
4*
Climate class *
SN-T
No Frost system *
Yes
Performance
Automatic defrost (freezer) *
Yes
Noise level *
41 dB
Fast freeze function *
Yes
Thermostat
Yes
Temperature measurement units
°C
Ergonomics
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+
Energy usage
0,86 kWh/24h
Annual energy consumption *
314 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width *
595 mm
Depth *
630 mm
Height *
1875 mm